location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KL1516Ai KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KL1516Ai
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL1516AIN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423777859 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KL1516Ai KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 16
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
  • - Housing material: Metal
  • - LCD Built-in display
  • - 36 W
Long product name ATEN KL1516Ai KVM switch Rack mounting Black :
The long product name of ATEN KL1516Ai KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Port 19" LCD Cat5e/6 KVM Over IP Switch (Dual Rail)
More>>>
ATEN KL1516Ai KVM switch Rack mounting Black:
The official description of ATEN KL1516Ai KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hardware
- Integrated KVM console with 17¨ or 19¨ LCD monitor in a Dual Rail housing
- A single console controls up to 16 computers
- Daisy chain up to 15 additional KVM switches to control up to 256 computers*
- One bus for remote KVM over IP access
- Space-saving RJ-45 connectors and Cat 5e/6 cabling
- KVM adapter cables designed with automatic conversion to allow flexible interface combinations (PS/2, USB, Sun and serial) to control all computer types
- Extra console por – manage computers in the LCD KVM switch from an external console (monitor, USB or PS/2 keyboard, and USB or PS/2 mouse)
- Multiplatform support: PC, Mac, Sun and Serial
- Supports external USB mouse
- Dual Rail housing is slightly less than 1U with top and bottom clearance for smooth operation in 1U of rack space
- Dual Rail – LCD monitor slides independently of the keyboard/touchpad
- LCD module rotates up to 120 degrees for a more comfortable viewing angle
- Console lock – enables the console drawer to remain securely locked away in position when not in use
- LCD power button helps save energy and prolong displays´ life

Management
- Up to 64 user accounts – up to 32 concurrent remote logins
- End session feature – administrators can terminate any running session
- Adapter ID – stores port information allowing administrators to relocate servers to different ports, without having to reconfigure the adapters and switch
- Port Share Mode allows multiple users to gain access to a server simultaneously
- Remote power control for attached Power Over the NET™ devices
- Integration with ALTUSEN CC2000 Management software
- Event logging and Windows-based Log Server support
- Local Log Event
- Firmware upgradeable
- IPv6 capable

Easy-to-Use Interface
- Easy computer selection via pushbuttons, Hotkey Mode, OSD (OnScreen Display), and Browser-based GUI
- Local Console, Browser, and AP GUIs offer a unified multi language interface to minimize user training time and increase productivity
- Multiplatform client support (Windows, Mac OS X, Linux, Sun)
- Multi-browser support: Internet Explorer, Chrome, Firefox, Safari, Opera, Mozilla, Netscape
- Browser-based UI in pure Web technology allows administrators to perform administrative tasks without the need for Java to be pre-installed
- Panel Array Mode™
- Keyboard broadcast* – keyboard input can be duplicated on all the attached servers

Advanced Security
- Remote authentication support: RADIUS, LDAP, LDAPS, and MS Active Directory
- 128-bit SSL encryption to protect password when users log in
- Flexible encryption design allows users to choose any combination of 56-bit DES, 168-bit 3DES 256-bit AES, 128-bit RC4, or Random for independent KB/Mouse, and video data encryption
- IP/MAC Filter support for enhanced security protection
- Configurable user and group permissions for server access and control

Virtual Remote Desktop
- Video quality and video tolerance can be adjusted to optimize data transfer speed; monochrome color depth setting, threshold and noise settings for compression of the data bandwidth in low bandwidth situations
- Full-screen or sizable and scalable Virtual Remote Desktop
- Message board feature allows logged in users to communicate with each other
- Mouse DynaSync™ – automatically synchronizes the local and remote mouse movements
- On-screen keyboard with multi language support
- BIOS-level access

Package Contents
- 1x KL1516Ai Dual Rail LCD KVM Switch
- 1x 1ADP-0005-005G Power Cord
- 1x Standard Rack Mount Kit
- 1x Firmware Upgrade Cable
- 1x User Instructions

Short summary description ATEN KL1516Ai KVM switch Rack mounting Black:
This short summary of the ATEN KL1516Ai KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KL1516Ai, 1600 x 1200 pixels, Ethernet LAN, Rack mounting, 36 W, 1U, Black

Long summary description ATEN KL1516Ai KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN KL1516Ai KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN KL1516Ai. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3u. Maximum resolution: 1600 x 1200 pixels. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Display: LCD, Display diagonal: 48.3 cm (19")

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
16
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.3, IEEE 802.3u
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Metal
LED indicators
Yes
Display
Built-in display *
Yes
Display
LCD
Display
Display diagonal
48.3 cm (19")
Power
Input voltage
120-230 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
36 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
480 mm
Depth
701.2 mm
Height
44 mm
Weight
16.2 kg
Packaging content
Manual
Yes
Other features
Connectivity technology
Wired
I/O ports
1 x DB-25 1 x RJ-11
Brand Image Product code Product Stock Price from
ATEN KA7520 KVM switch Black ATEN KA7520 KVM switch Black
(show image)
KA7520 KA7520 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA9140 KVM switch Black ATEN KA9140 KVM switch Black
(show image)
DCP2969 KA9140 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)