location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-26GA5E TV 66 cm (26") HD 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-26GA5E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-26GA5E show
Show alternative article codes used in the online market place
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-26GA5E TV 66 cm (26") HD 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 450 cd/m² 16 ms 800:1
Warranty: 12 months
Long product name Sharp LC-26GA5E TV 66 cm (26") HD 450 cd/m² :
The long product name of Sharp LC-26GA5E TV 66 cm (26") HD 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aquos 26" Widescreen LCD TV LC26GA5E. 16x9 ( 1366 x 768 ) LCD Panel. 450cd/m2. 800:1. Virtual Dolby Stereo. Teletext. FM Radio.
More>>>
Sharp LC-26GA5E TV 66 cm (26") HD 450 cd/m²:
The official description of Sharp LC-26GA5E TV 66 cm (26") HD 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Aquos 26" Widescreen LCD TV LC26GA5E



Highly sophisticated and elegant design for first class performance to enjoy at home.



- Newly Developed Real 16x9 ( 1366 x 768 ) LCD Panel

- High Brightness 450cd/m2 ,High Contrast 800:1

- Advanced Super View and Black TFT LCD Panel

- Quickshoot Technology for High Speed Moving Images

- Wide Viewing Angle H: 170°, V: 170°

- Virtual Dolby Surround

- NICAM/A2 Stereo Sound

- Built-In TELETEXT Circuit

- Built-In FM Radio

- 60000 hours Long Life Back Light

Short summary description Sharp LC-26GA5E TV 66 cm (26") HD 450 cd/m²:
This short summary of the Sharp LC-26GA5E TV 66 cm (26") HD 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-26GA5E, 66 cm (26"), 1366 x 768 pixels, HD, LCD

Long summary description Sharp LC-26GA5E TV 66 cm (26") HD 450 cd/m²:
This is an auto-generated long summary of Sharp LC-26GA5E TV 66 cm (26") HD 450 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-26GA5E. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9

Display
Display diagonal *
66 cm (26")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1366 x 768 pixels
Audio
Audio system
NICAM/A2 Stereo Sound. Virtual Dolby Surround
Weight & dimensions
Width (without stand)
663 mm
Depth (without stand)
278 mm
Height (without stand)
556 mm
Weight (without stand)
15 kg
Other features
I/O ports
Input 1: SCART (AV input, RGB input, TV output) Input 2: SCART (AV input/output, Y/C input, AV Link) Input 3: S-VIDEO (Y/C input), AV input Input 4: RCA pin (component) Input 5: D -sub 15pin, 3.5mm jack (Audio) Output: Audio (Variable/Fixed) out
Speakers
8.0cm x 2 (Fixed Speaker) 10W x 2
Brand Image Product code Product Stock Price from
Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m² Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m²
(show image)
LC-37GE1E LC-37GE1E