location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-R406 toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-R406
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-R406 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085027077 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:03:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-R406 toner cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Black toner page yield: 16000 pages Colour toner page yield: 4000 pages
  • - Laser printing
Long product name Samsung CLT-R406 toner cartridge Original :
The long product name of Samsung CLT-R406 toner cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Imaging Unit for Samsung CLP-360/CLP-365/CLP-368/CLX-3300/CLX-3305
More>>>
Samsung CLT-R406 toner cartridge Original:
The official description of Samsung CLT-R406 toner cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Use with CLP-360 / CLP-365 / CLP-368 and CLX-3300 / CLX-3305 colour laser printers
- Replace your printer’s imaging unit with ease
- Maximise performance with genuine Samsung supplies
- Enjoy a yield of up to 16,000 pages printed per cartridge

Short summary description Samsung CLT-R406 toner cartridge Original:
This short summary of the Samsung CLT-R406 toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-R406, 16000 pages, 4000 pages

Long summary description Samsung CLT-R406 toner cartridge Original:
This is an auto-generated long summary of Samsung CLT-R406 toner cartridge Original based on the first three specs of the first five spec groups.

Samsung CLT-R406. Black toner page yield: 16000 pages, Colour toner page yield: 4000 pages

Features
Compatibility *
CLP-360 / 365 / 368, CLX-3300 / 3305
Black toner page yield *
16000 pages
Colour toner page yield *
4000 pages
Type *
Original
Brand compatibility *
Samsung
Weight & dimensions
Weight
850 g
Packaging data
Package width
339 mm
Package depth
174 mm
Package height
298 mm
Package weight
1.19 kg
Package tare weight
250 g
Other features
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Pallets per intermodal container (20ft)
8 pc(s)
Logistics data
Pallets per intermodal container (40ft)
18 pc(s)
Pallets per intermodal container (40ft, HC)
18 pc(s)
Pallet gross width
124.8 cm
Pallet gross length
108.6 cm
Pallet gross height
12.5 cm
Layers per pallet
36 pc(s)
Master (outer) cases per pallet layer
30 pc(s)
Master (outer) cases per pallet
30 pc(s)
Master (outer) case width
624 mm
Master (outer) case length
362 mm
Master (outer) case height
390 mm
Master (outer) case gross weight
5.84 kg
Master (outer) case tare weight
1.08 kg
Products per master (outer) case
4 pc(s)
Brand Image Product code Product Stock Price from
Samsung MLT-D111S toner cartridge 1 pc(s) Original Black Samsung MLT-D111S toner cartridge 1 pc(s) Original Black
(show image)
MLT-D111S MLT-D111S 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Samsung C406S (CLT-Y406S) MM Yellow Laser Toner - Samsung C406S (CLT-Y406S)
(show image)
65089DK Yellow Laser Toner - Samsung C406S (CLT-Y406S) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Samsung M406S (CLT-M406S) MM Magenta Laser Toner - Samsung M406S (CLT-M406S)
(show image)
65087DK Magenta Laser Toner - Samsung M406S (CLT-M406S) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Samsung C406S (CLT-C406S) MM Cyan Laser Toner - Samsung C406S (CLT-C406S)
(show image)
65086DK Cyan Laser Toner - Samsung C406S (CLT-C406S) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung K406S (CLT-K406S) MM Black Laser Toner - Samsung K406S (CLT-K406S)
(show image)
65085DK Black Laser Toner - Samsung K406S (CLT-K406S) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)