KYOCERA logo

KYOCERA FS -C1020MFP+ Laser A4 2400 x 600 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94550
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 Year
Long product name KYOCERA FS -C1020MFP+ Laser A4 2400 x 600 DPI 20 ppm:

FS-C1020MFP+, 2400 x 600dpi, ARM11 400MHz, 256MB RAM, USB 2.0, Fast Ethernet, 30kg

KYOCERA FS -C1020MFP+ Laser A4 2400 x 600 DPI 20 ppm:

- Up to 20 pages per minute in b/w and colour
- Time of first print 14 seconds or less
- Standard fax functionality
- Standard duplex unit for cost-saving double-sided printing
- Standard 35-sheet document processor
- Standard network interface
- Optional paper feeder for up to 750 sheets
- Very compact and user-friendly design

This compact colour multifunctional offers all your essential print, copy, scan and fax functionalities, including internet fax, as standard. Printing up to 20 ppm in both b/w and colour, it delivers excellent performance and efficiency. And with its standard network interface, it’s the perfect device for either small or medium-sized work groups.

Short summary description KYOCERA FS -C1020MFP+ Laser A4 2400 x 600 DPI 20 ppm:

KYOCERA FS -C1020MFP+, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, Grey

Long summary description KYOCERA FS -C1020MFP+ Laser A4 2400 x 600 DPI 20 ppm:

KYOCERA FS -C1020MFP+. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.