location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom SuperLoader SuperLoader3 LTO4 (8 Slots) + Barcode-Reader Storage drive Tape Cartridge LTO 6.4 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SuperLoader
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperLoader3 LTO4 (8 Slots) + Barcode-Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30611
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom SuperLoader SuperLoader3 LTO4 (8 Slots) + Barcode-Reader Storage drive Tape Cartridge LTO 6.4 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - SCSI: Ultra160, LVD
  • - Data storage type: LTO 2:1
  • - Native capacity: 6.4 TB Compressed capacity: 12.8 TB
  • - Mean time between failures (MTBF): 400000 h
  • - 80 W
More>>>
Short summary description Freecom SuperLoader SuperLoader3 LTO4 (8 Slots) + Barcode-Reader Storage drive Tape Cartridge LTO 6.4 TB:
This short summary of the Freecom SuperLoader SuperLoader3 LTO4 (8 Slots) + Barcode-Reader Storage drive Tape Cartridge LTO 6.4 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom SuperLoader SuperLoader3 LTO4 (8 Slots) + Barcode-Reader, Storage drive, Tape Cartridge, SCSI: Ultra160, LVD, 2:1, LTO, Black

Long summary description Freecom SuperLoader SuperLoader3 LTO4 (8 Slots) + Barcode-Reader Storage drive Tape Cartridge LTO 6.4 TB:
This is an auto-generated long summary of Freecom SuperLoader SuperLoader3 LTO4 (8 Slots) + Barcode-Reader Storage drive Tape Cartridge LTO 6.4 TB based on the first three specs of the first five spec groups.

Freecom SuperLoader SuperLoader3 LTO4 (8 Slots) + Barcode-Reader. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI: Ultra160, LVD. Native capacity: 6.4 TB, Compressed capacity: 12.8 TB, Drive device, buffer size: 128 MB. Backup rate compressed performance: 432 GB/h, Backup rate native performance: 576 GB/h. Power consumption (typical): 80 W. Weight: 14.1 kg

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
SCSI: Ultra160, LVD
Internal *
Yes
Data storage type
LTO
Compression ratio *
2:1
Product colour
Black
Mean time between failures (MTBF)
400000 h
Storage
Native capacity *
6.4 TB
Compressed capacity *
12.8 TB
Drive device, buffer size
128 MB
Data transmission
Backup rate compressed performance
432 GB/h
Backup rate native performance
576 GB/h
Power
Power consumption (typical)
80 W
Weight & dimensions
Weight
14.1 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating shock
3 G
Vibration resistance
0.25 G
Other features
Dimensions (WxDxH)
424.2 x 698.5 x 86.6 mm
Brand Image Product code Product Stock Price from
Freecom SuperLoader SuperLoader3 LTO4 (16 Slots) + Barcode-Reader Storage drive Tape Cartridge LTO 12.8 TB Freecom SuperLoader SuperLoader3 LTO4 (16 Slots) + Barcode-Reader Storage drive Tape Cartridge LTO 12.8 TB
(show image)
30612 SuperLoader3 LTO4 (16 Slots) + Barcode-Reader 0.00
(excl. VAT)
0 (incl. VAT)