location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WRT160N wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRT160N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT160N-EU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:17:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys WRT160N wireless router Black :
The long product name of Linksys WRT160N wireless router Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra RangePlus Wireless-N Broadband Router
More>>>
Linksys WRT160N wireless router Black:
The official description of Linksys WRT160N wireless router Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Ultra RangePlus Wireless-N Broadband Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect to the network without wires. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.

The Access Point built into the Router uses the very latest wireless networking technology: Wireless-N (draft 802.11n). By overlaying the signals of multiple radios, Wireless-N's "Multiple In, Multiple Out" (MIMO) technology multiplies the effective data rate. Unlike ordinary wireless networking technologies that are confused by signal reflections, MIMO actually uses these reflections to increase the range and reduce "dead spots" in the wireless coverage area. The robust signal travels farther, maintaining wireless connections much farther than standard Wireless-G.

With Wireless-N, the farther away you are, the more speed advantage you get. It works great with standard Wireless-G and -B equipment, but when both ends of the wireless link are Wireless-N, the router can increase the throughput even more by using twice as much radio band, yielding speeds far faster than standard Wireless-G. But unlike other speed-enhanced technologies, Wireless-N can dynamically enable this double-speed mode for Wireless-N devices, while still connecting to other wireless devices at their respective fastest speeds. In congested areas, the "good neighbor" mode ensures that the Router checks for other wireless devices in the area before gobbling up the radio band.

To help protect your data and privacy, the Router can encode all wireless transmissions with industrial-strength 256-bit encryption. It can serve as your network's DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web browser-based configuration utility.

The incredible speed of Wireless-N makes it ideal for media-centric applications like streaming video, gaming, and Voice over IP telephony, and gives you plenty of headroom to run multiple media-intense data streams through the network at the same time, with no degradation in performance. With the Linksys Wireless-N Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games, and run media-intensive applications at incredible speeds, without the hassle of stringing wires!

Short summary description Linksys WRT160N wireless router Black:
This short summary of the Linksys WRT160N wireless router Black data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WRT160N, Black

Long summary description Linksys WRT160N wireless router Black:
This is an auto-generated long summary of Linksys WRT160N wireless router Black based on the first three specs of the first five spec groups.

Linksys WRT160N. Networking standards: IEEE 802.11b. Security algorithms: WPA, WPA2. Product colour: Black. Weight: 380 g. Compatible operating systems: Windows XP, Windows Vista, Dimensions (WxDxH): 202 x 160 x 34 mm, Supported data transfer rates: 10, 100

Network
Networking standards
IEEE 802.11b
Full duplex
Yes
Supports ISDN connection
No
Security
Security algorithms
WPA, WPA2
Design
Product colour
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 85%
Operational conditions
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
380 g
Other features
Compatible operating systems
Windows XP, Windows Vista
Dimensions (WxDxH)
202 x 160 x 34 mm
I/O ports
1x RJ-11 4x 100Base-TX
Supported data transfer rates
10, 100
Power requirements
12V, 1A
Maximum data transfer rate
0.1 Gbit/s
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:16:59
Uk has collected 15 expert reviews for Linksys WRT160N wireless router Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:16:59
The WRT610N is a new Linksys Ultra RangePlus router, but it is also described as a Simultaneous Dual-N Band Wireless Router. The Linksys supports dual-band operation in much the same way as the Netgear WNDR3300; however, there is a crucial difference t...
Good Speedy Gigabit Ethernet, Attractive design...
Bad Configuration was awkward, 802.11n a bit slow...
80%
Zdnet.com.au
Updated:
2011-11-05 12:11:52
Design and ease of use Similar to Linksys recent routers such as the WRT320N, the WRT400N and the WRT310N, the WRT160N sports an aesthetically pleasing sleek, flat, UFO-shaped chassis. The routers antennas are internal, allowing it to be more compact...
Good Compact, sleek design, Easytouse web interface, Offers a good set of networking features, Included software is very helpful for setting it up with both Macs and PCs...
Bad Doesnt support the faster gigabit standard for wired connection, No USB support...
Bottom line The Linksys WRT160N Wireless-N broadband router has consistent performance, good range, a helpful software application, and a good set of networking features. Its lack of gigabit and USB support are the only major knocks against it.
73%
smh.com.au
Updated:
2011-11-05 12:11:53
Lynksys N Ultra RangePlus: wins the catwalk competition. According to Intel, wireless internet is the No.1 laptop requirement customers demand. Over the past few years, getting the internet to work wirelessly on laptops has become a relatively sim...
50%
goodgearguide.com.au
Updated:
2011-11-05 12:11:56
Linksys might say the focus of this router is on range, but its not too shabby when it comes to speed, either. Its an 802.11 draft-n-based wireless router, which is easy to set-up and it looks great.
Good Good speed, easy to set-up, well designed...
Bad Doesnt have built-in content filtering options, but theyre not essential The Final Word Linksys might say the focus of this router is on range, but its not too shabby when it comes to speed, either. Its an 802.11 draft-n-based wireless router, whic...
Bottom line Linksys might say the focus of this router is on range, but its not too shabby when it comes to speed, either. Its an 802.11 draft-n-based wireless router, which is easy to set-up and it looks great.
85%
apcmag.com
Updated:
2016-12-29 19:53:14
We remember the days when routers looked like network gear - boring boxes with a few blinking lights and some ports for connecting devices. The Linksys WRT160N dispels those stereotypes with a space-age look that makes it look more like a model sports...
Good LELA software, Easy to set up...
Bad No gigabit, No dual band wireless...
80%
pcmag.com
Updated:
2011-10-03 23:16:59
Youd be hard-pressed to find a true draft-n router for less than you can buy the Linksys Ultra RangePlus Wireless-N Router (WRT160N). Linksyss own RangePlus Wireless Router (WRT110) may be $20 cheaper on the mean streets of Techtown, but its not a...
Good Good price. Supports WPS. Good Web-based management interface.
Bad Somewhat slow even for a 2.4-GHz-only router. Buggy installation routine. No support for 5-GHz band. No Gigabit Ethernet or USB connections.
Bottom line Thanks to a great price for a true draft-n router, the Linksys WRT160N is a good choice, as long as your home networking needs arent too advanced...
60%
apcmag.com
Updated:
2011-10-03 23:16:59
We remember the days when routers looked like network gear - boring boxes with a few blinking lights and some ports for connecting devices. The Linksys WRT160N dispels those stereotypes with a space-age look that makes it look more like a model sports...
Good LELA software, Easy to set up...
Bad No gigabit, No dual band wireless...
80%
Laptopmag.com
Updated:
2011-10-03 23:16:59
An overhauled installer makes for easy set-up of the sleek Linksys Ultra RangePlus Wireless N WRT160N.
Good Excellent setup wizard, Good performance, Fresh design...
Bad More expensive than other budget N routers, No Gigabit Ethernet ports, Less range than expected...
Bottom line The Linksys WRT160N certainly doesn’t look like a budget router. Its sleek new design—a black clamshell with no exterior antennas—should fit in nicely with your home decor and doesn’t look as geeky as previous Linksys models. Setup...
80%
Brand Image Product code Product Stock Price from
Edimax

Edimax BR-6424n wireless router
(show image)
BR-6424N BR-6424n 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6304Wg wireless router
(show image)
BR-6304WG BR-6304Wg 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6204Wg wireless router Fast Ethernet White
(show image)
BR-6204WG BR-6204Wg 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)