Eaton logo

Eaton Protection Strip 6 DIN

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196179
Info modified on:
06 Dec 2023, 13:20:24
Bullet Points Eaton Protection Strip 6 DIN:
  • - Computers, NAS, peripherals
  • - TV, Video, Hi-Fi equipment, Home cinema, etc
  • - Internet gateways
  • - Gaming console
  • - Household goods, etc
Warranty:
2 years
Long product name Eaton Protection Strip 6 DIN:

Protection Strip 6 DIN

Short summary description Eaton Protection Strip 6 DIN:

Eaton Protection Strip 6 DIN, 6 AC outlet(s), Type F, 220 - 250 V, 50 - 60 Hz, 10 A, 2500 W

Long summary description Eaton Protection Strip 6 DIN:

Eaton Protection Strip 6 DIN. AC outlets quantity: 6 AC outlet(s), AC outlet types: Type F, Nominal input voltage: 220 - 250 V. Product colour: Black, White, Response time: 0.000001 ms. Cable length: 1 m, Weight: 479 g, Width: 52 mm. Certification: CE

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.