location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Hard Drive 3.5" Hard Drive 1TB USB 2.0 external hard drive 7200 RPM 3.5" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hard Drive 3.5"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hard Drive 1TB USB 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29413
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2019 17:38:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom Hard Drive 3.5" Hard Drive 1TB USB 2.0 external hard drive 7200 RPM 3.5" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 3.5" 7200 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Silver
Long product name Freecom Hard Drive 3.5" Hard Drive 1TB USB 2.0 external hard drive 7200 RPM 3.5" Silver :
The long product name of Freecom Hard Drive 3.5" Hard Drive 1TB USB 2.0 external hard drive 7200 RPM 3.5" Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hard Drive 1TB USB 2.0, 3.5"
More>>>
Freecom Hard Drive 3.5" Hard Drive 1TB USB 2.0 external hard drive 7200 RPM 3.5" Silver:
The official description of Freecom Hard Drive 3.5" Hard Drive 1TB USB 2.0 external hard drive 7200 RPM 3.5" Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cost-effective external hard drive

The Freecom Hard Drive is a 3.5” external hard drive for cost-conscious newcomers to the digital world. Store up to 1TB of images, sound or other data on this extremely quiet hard drive (no cooling fan inside!) and have your data always ready at hand. High performance and made from high quality aluminium, this drive represents excellent value for money!

Short summary description Freecom Hard Drive 3.5" Hard Drive 1TB USB 2.0 external hard drive 7200 RPM 3.5" Silver:
This short summary of the Freecom Hard Drive 3.5" Hard Drive 1TB USB 2.0 external hard drive 7200 RPM 3.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Hard Drive 3.5" Hard Drive 1TB USB 2.0, 1 TB, 3.5", 2.0, 7200 RPM, Silver

Long summary description Freecom Hard Drive 3.5" Hard Drive 1TB USB 2.0 external hard drive 7200 RPM 3.5" Silver:
This is an auto-generated long summary of Freecom Hard Drive 3.5" Hard Drive 1TB USB 2.0 external hard drive 7200 RPM 3.5" Silver based on the first three specs of the first five spec groups.

Freecom Hard Drive 3.5" Hard Drive 1TB USB 2.0. HDD capacity: 1 TB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Silver

Hard drive
HDD capacity *
1 TB
HDD speed *
7200 RPM
HDD size *
3.5"
Type
HDD
Storage drive average seek time
9 ms
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Features
Product colour *
Silver
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Storage temperature (T-T)
-20 - 80 °C
Other features
USB 2.0 ports quantity
1
Average latency
4.2 ms
Internal
No
Mac compatibility
Yes
Track to track seek time
0.8 ms
Dimensions (WxDxH)
200 x 110 x 40 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:03:57
Uk has collected 7 expert reviews for Freecom Hard Drive 3.5" Hard Drive 1TB USB 2.0 external hard drive 7200 RPM 3.5" Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2011-09-26 09:03:57
When it comes to price-per-gigabyte, Freecoms simply named Hard Drive 500 GB is one of the cheapest disks in our survey, along with its near-namesake from LaCie, the Hard Disk 500 GB.To protect the disk platters, Freecom has opted for a solid aluminum...
Good Stylish metal case, Excellent energy consumption, Seek time of just 14 ms...
Bad No FireWire, No eSATA...
60%
expertreviews.co.uk
Updated:
2011-09-26 09:03:57
Not only does Freecoms 1TB Hard Drive have plenty of storage space, it also looks and feels well built thanks to its sturdy metal case and blue status light. It came near the top of the table in almost all our file transfer tests, falling behind t...
100%
techradar.com
Updated:
2011-09-26 09:03:57
With award-winning and rugged good looks, the not-too inventively named Freecom Hard Drive has a tough aluminium case that not only looks great, but also dissipates heat very readily. The net result is a whisper-quiet drive that requires neither a cool...
Good Looks good, Sturdy build, Quiet...
Bad Limited connectivity, Expensive...
Bottom line With award-winning and rugged good looks, the not-too inventively named Freecom Hard Drive has a tough aluminium case that not only looks great, but also dissipates heat very readily. The net result is a whisper-quiet drive that requires neither a cool...
80%
practicalpc.co.uk
Updated:
2011-09-26 09:03:57
Freecom offer a wide range of external storage solutions including some very affordable external USB 2.0 hard drives in a range of capacities up to 500GB. In this review well be looking at the 400GB version though. The drive is currently available at...
Good Capacity, build, bundled software, fanless design...
Bad Can run a little ho...
Bottom line We have to admit that we didnt expect much from this drive given the price. We were therefore very pleasantly surprised to find it was a solid and well built unit with a good speed, huge capacity and a very usable suite of software extras all for an...
90%
techtree.com
Updated:
2011-09-26 09:03:57
Freecom makes external hard drives; it specializes in tough yet elegant products. The Freecom Hard Drive 500 GB, which were looking at now, looks somewhat distinctive. Since it falls into the backup external hard drive category, we put it through our...
Good Rugged, good backup software, price.
Bad A bit slow.
Bottom line SiSoft Sandra Professional Business XIIc: We created a fresh NTFS partition on the test hard drive and ran the File System benchmark module on the freshly formatted partition.
90%
Country Distributor
United Kingdom 1 distributor(s)