location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Hard Drive 3.5" 1TB Network Drive external hard drive 7200 RPM 3.5" USB 2.0 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hard Drive 3.5"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB Network Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30725
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom Hard Drive 3.5" 1TB Network Drive external hard drive 7200 RPM 3.5" USB 2.0 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 3.5" 7200 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Ethernet LAN
  • - Black, Grey
Long product name Freecom Hard Drive 3.5" 1TB Network Drive external hard drive 7200 RPM 3.5" USB 2.0 Black, Grey :
The long product name of Freecom Hard Drive 3.5" 1TB Network Drive external hard drive 7200 RPM 3.5" USB 2.0 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network Drive 1000 GB/3.5"/LAN/USB 2.0
More>>>
Freecom Hard Drive 3.5" 1TB Network Drive external hard drive 7200 RPM 3.5" USB 2.0 Black, Grey:
The official description of Freecom Hard Drive 3.5" 1TB Network Drive external hard drive 7200 RPM 3.5" USB 2.0 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish and cost-effective network storage solution
Computer networks these days are not limited to big offices with a lot of employees. More and more people at home or in small offices have a computer network. With the recent programmes, applications and data files becoming larger and larger, the need for additional storage space is more present than ever before!
Freecom offers you the perfect storage upgrade for your network, the new Network Drive. Simply connect the Network Drive to your router or switch, run the easy to use configuration wizard, and have instant access to the drive from any PC within your network. It can even be configured to be accessed via the internet, so your data is available for you from anywhere in the world, without your PC needed to be switched on!
The included configuration assistant will guide you to set up the drive and security options the way you want it. For increased flexibility, you can also use the Network Drive as a standalone USB 2.0 hard drive, you can connect and access it to any PC. Again Freecom has created a storage solution from a consumer’s perspective, where convenience, design and quality are key factors. Free your mind !

Cost-effective, award winning hard drive storage
- Centralized network storage – add extra storage capacity to your network in seconds!
- Can also be used as fast, portable USB 2.0 external hard drive
- Easy configuration in your network via built-in configuration assistant
- Including LED capacity indicator
- Uses TCP/IP protocol, the communication standard for computer networks
- Data securely accessible from within and outside your network (via the internet)
- High quality, award-winning sleek design in heat absorbing aluminium enclosure
- Two years manufacturer’s warranty and unlimited free helpdesk support

Ideal for office and home use
Office use:
- Store all your spreadsheets, documents, presentations on one central location
- Data accessible for everyone in the office network or remote securely via internet
- Make a backup of all important business documents and files
- Share data between computers and networks

Home use:
- Store all your digital photo’s, music, movies, games on one central location
- Access your data from any PC in your home network, and remote, securely via the internet
- Make a backup of all your important documents, music and video’s

Short summary description Freecom Hard Drive 3.5" 1TB Network Drive external hard drive 7200 RPM 3.5" USB 2.0 Black, Grey:
This short summary of the Freecom Hard Drive 3.5" 1TB Network Drive external hard drive 7200 RPM 3.5" USB 2.0 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Hard Drive 3.5" 1TB Network Drive, 1 TB, 3.5", 2.0, 7200 RPM, Black, Grey

Long summary description Freecom Hard Drive 3.5" 1TB Network Drive external hard drive 7200 RPM 3.5" USB 2.0 Black, Grey:
This is an auto-generated long summary of Freecom Hard Drive 3.5" 1TB Network Drive external hard drive 7200 RPM 3.5" USB 2.0 Black, Grey based on the first three specs of the first five spec groups.

Freecom Hard Drive 3.5" 1TB Network Drive. HDD capacity: 1 TB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black, Grey

Hard drive
HDD capacity *
1 TB
HDD speed *
7200 RPM
HDD size *
3.5"
Type
HDD
Storage drive average seek time
9 ms
Storage drive buffer size
8 MB
Ports & interfaces
Ethernet LAN *
Yes
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Features
Product colour *
Black, Grey
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Operational conditions
Storage temperature (T-T)
-20 - 80 °C
Weight & dimensions
Weight *
1.15 kg
Other features
USB 2.0 ports quantity
1
USB required
Yes
USB cable
USB
Average latency
4.2 ms
Internal
No
Mean time between failures (MTBF)
50000 h
Minimum processor
Pentium-III/AMD 700MHz
Minimum RAM
256 MB
Minimum system requirements
CD-ROM/LAN(RJ45)
Supported network protocols
TCP/IP
Track to track seek time
0.8 ms
Compatible operating systems
Windows 2000, Windows XP
Dimensions (WxDxH)
211 x 115 x 37 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:01:43
Uk has collected 1 expert review for Freecom Hard Drive 3.5" 1TB Network Drive external hard drive Black, Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcquest.ciol.com
Updated:
2011-09-26 09:01:43
The 500 GB network drive from FreeCOM has USB 2.0 support. The drive has trendy looks with three status LEDs on the front. Its quite small with form factor of 3.5? and a weight of 1.258 kg, and can be easily carried around. Setting up the drive is si...
0%
Brand Image Product code Product Stock Price from
Freecom Hard Drive 3.5" Network Drive 750 GB external hard drive 7200 RPM 3.5" USB 2.0 Black, Grey Freecom Hard Drive 3.5" Network Drive 750 GB external hard drive 7200 RPM 3.5" USB 2.0 Black, Grey
(show image)
30724 Network Drive 750 GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)