location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Protection Box 6 DIN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protection Box 6 DIN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PB6D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3553340667121 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 13:20:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Eaton Protection Box 6 DIN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Computers, NAS, peripherals
  • - TV, Video, Hi-Fi equipment, Home cinema, etc
  • - Internet gateways
  • - Gaming console
  • - Household goods, etc
Warranty: 2 years
Long product name Eaton Protection Box 6 DIN :
The long product name of Eaton Protection Box 6 DIN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protection Box 6 DIN
More>>>
Short summary description Eaton Protection Box 6 DIN:
This short summary of the Eaton Protection Box 6 DIN data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Protection Box 6 DIN, 6 AC outlet(s), Type F, 220 - 250 V, 50 - 60 Hz, 10 A, 2500 W

Long summary description Eaton Protection Box 6 DIN:
This is an auto-generated long summary of Eaton Protection Box 6 DIN based on the first three specs of the first five spec groups.

Eaton Protection Box 6 DIN. AC outlets quantity: 6 AC outlet(s), AC outlet types: Type F, Nominal input voltage: 220 - 250 V. Product colour: Black, White, Response time: 0.000001 ms. Cable length: 1.5 m, Weight: 586 g, Width: 110 mm. Certification: CE / EAC / CM

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:42:50
Uk has collected 1 expert review for Eaton Protection Box 6 DIN and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Brand Image Product code Product Stock Price from
Eaton

Eaton Protection Box 6 Tel@ USB FR
(show image)
PB6TUF Protection Box 6 Tel@ USB FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@+TV FR-B Silver 5 AC outlet(s) 220-250 V
(show image)
66938 Protection Box 5 Tel@+TV FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 FR-B Black 5 AC outlet(s) 220-250 V
(show image)
66932 Protection Box 5 FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel + TV Module protection Silver 5 AC outlet(s) 220 V
(show image)
66934 Protection Box 5 Tel + TV Module protection 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@+TV DIN Silver 5 AC outlet(s) 220-250 V
(show image)
66936 Protection Box 5 Tel@+TV DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 1 Tel@ FR
(show image)
PB1TF Protection Box 1 Tel@ FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 1 DIN
(show image)
PB1D Protection Box 1 DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@ FR-B Silver 5 AC outlet(s) 220-250 V
(show image)
66933 Protection Box 5 Tel@ FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 8 Tel@ USB DIN
(show image)
PB8TUD Protection Box 8 Tel@ USB DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 6 Tel@ USB DIN
(show image)
PB6TUD Protection Box 6 Tel@ USB DIN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
Belgium 2 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)