Sharp logo

Sharp LC-15L1E TV 38.1 cm (15") 430 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132763
Info modified on:
02 Dec 2020, 14:42:06
Long product name Sharp LC-15L1E TV 38.1 cm (15") 430 cd/m²:

Aquos 15" (38.1cm) Wireless LCD TV. 430 cd/m2, 500:1, Stereo Sound, Fastext, Up to 15m range, upto 2 hours battery life.

Sharp LC-15L1E TV 38.1 cm (15") 430 cd/m²:

Aquos 15" (38.1cm) Wireless LCD TV LC15L1E



Totally Wireless LCD Colour Nicam TV with Fastext




- AV digital wireless transmission system receives high quality picure and sound from adjacent rooms or different floors

- Wireless (IEEE 801b II ) TV including Transmitter, Receiver & Battery

- Up to 15m range and separate long life battery for upto 2 hours

- ASV (Advanced Super View) & Black TFT LCD Panel

- PAL/SECAM UHF/VHF Tuner

- NTSC AV Input

- High Brightness 430 cd/m2

- High Contrast 500:1

- Wide Viewing Angles (H:170°/V:170°)

- Long Life Backlight (60,000 Hours)

- Nicam Stereo Sound

- Fastext

- 7 Language On Screen Display

- Carrying Handle

- Detachable Stand

Short summary description Sharp LC-15L1E TV 38.1 cm (15") 430 cd/m²:

Sharp LC-15L1E, 38.1 cm (15"), 640 x 480 pixels, LCD

Long summary description Sharp LC-15L1E TV 38.1 cm (15") 430 cd/m²:

Sharp LC-15L1E. Display diagonal: 38.1 cm (15"), Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 430 cd/m², Response time: 25 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.