location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 16420055 self-adhesive label Rectangle Green 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16420055
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16420055 show
Show alternative article codes used in the online market place
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 08:15:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz 16420055 self-adhesive label Rectangle Green 10 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rectangle Green
  • - Material: Paper
  • - 10 pc(s)
More>>>
Short summary description Leitz 16420055 self-adhesive label Rectangle Green 10 pc(s):
This short summary of the Leitz 16420055 self-adhesive label Rectangle Green 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 16420055, Green, Rectangle, Ring binder, Paper, 61 mm, 192 mm

Long summary description Leitz 16420055 self-adhesive label Rectangle Green 10 pc(s):
This is an auto-generated long summary of Leitz 16420055 self-adhesive label Rectangle Green 10 pc(s) based on the first three specs of the first five spec groups.

Leitz 16420055. Product colour: Green, Shape: Rectangle, Recommended usage: Ring binder. Width: 61 mm, Height: 192 mm. Labels per pack: 10 pc(s)

Features
Shape
Rectangle
Product colour *
Green
Recommended usage
Ring binder
Material
Paper
Easy to apply
Yes
Technical details
Doesn't contain
Solvent
Weight & dimensions
Width
61 mm
Height
192 mm
Packaging data
Labels per pack *
10 pc(s)
Brand Image Product code Product Stock Price from
Leitz 16420015 self-adhesive label Rectangle Yellow 10 pc(s) Leitz 16420015 self-adhesive label Rectangle Yellow 10 pc(s)
(show image)
16420015 16420015 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16420025 self-adhesive label Rectangle Red 10 pc(s) Leitz 16420025 self-adhesive label Rectangle Red 10 pc(s)
(show image)
16420025 16420025 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16420085 self-adhesive label Rectangle Grey 10 pc(s) Leitz 16420085 self-adhesive label Rectangle Grey 10 pc(s)
(show image)
16420085 16420085 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16420035 self-adhesive label Rectangle Blue 10 pc(s) Leitz 16420035 self-adhesive label Rectangle Blue 10 pc(s)
(show image)
16420035 16420035 0.00
(excl. VAT)
0 (incl. VAT)