location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Adaptec RAID 5405

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adaptec Check ‘Adaptec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAID 5405
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2258100-R
Category:
These run a peripheral device and are either contained on a plug-in expansion board or on the motherboard. In larger computers, a controller may be contained on one or more boards or in an external, stand-alone cabinet.
Peripheral Controllers Check ‘Adaptec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adaptec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Adaptec RAID 5405
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Controller interface type: 8-lane PCIe
  • - 167 x 0 x 64 mm
  • - Operating temperature (T-T): 0 - 45 °C
Long product name Adaptec RAID 5405 :
The long product name of Adaptec RAID 5405. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Adaptec RAID 5405
More>>>
Short summary description Adaptec RAID 5405:
This short summary of the Adaptec RAID 5405 data-sheet is auto-generated and uses the product title and the first six key specs.

Adaptec RAID 5405, 8-lane PCIe

Long summary description Adaptec RAID 5405:
This is an auto-generated long summary of Adaptec RAID 5405 based on the first three specs of the first five spec groups.

Adaptec RAID 5405. Controller interface type: 8-lane PCIe

Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 10:22:32
Uk has collected 1 expert review for Adaptec RAID 5405 and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Country Distributor
Deutschland 1 distributor(s)