HP logo

HP Compaq 6510b Intel Core™2 Duo Processor T7250 1024M/120G 14.1" WXGA DVD+/-RW DL WVST Bus Notebook PC

Data-sheet quality:
created by HP
Product views:
13896
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
standard statement: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 6510b Intel Core™2 Duo Processor T7250 1024M/120G 14.1" WXGA DVD+/-RW DL WVST Bus Notebook PC:

Highly mobile and packed full with all the wireless connectivity options and secure business features you need for a genuine office on-the-go experience.

HP Compaq 6510b Intel Core™2 Duo Processor T7250 1024M/120G 14.1" WXGA DVD+/-RW DL WVST Bus Notebook PC:

The highly mobile HP Compaq 6510b Business Notebook PC is packed full with all the wireless connectivity options and secure business features you need for a genuine office on-the-go experience. Offering the latest Intel® Core™2 Duo processors and compatible with a range of award-winning HP Universal Accessories this is the complete business solution whether you’re working around the corner or across the globe.

Short summary description HP Compaq 6510b Intel Core™2 Duo Processor T7250 1024M/120G 14.1" WXGA DVD+/-RW DL WVST Bus Notebook PC:

HP Compaq 6510b Intel Core™2 Duo Processor T7250 1024M/120G 14.1" WXGA DVD+/-RW DL WVST Bus Notebook PC

Long summary description HP Compaq 6510b Intel Core™2 Duo Processor T7250 1024M/120G 14.1" WXGA DVD+/-RW DL WVST Bus Notebook PC:

HP Compaq 6510b Intel Core™2 Duo Processor T7250 1024M/120G 14.1" WXGA DVD+/-RW DL WVST Bus Notebook PC

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.