location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 42" Plasma Monitor 106.7 cm (42") 1000 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42" Plasma Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDH4211/00 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 42" Plasma Monitor 106.7 cm (42") 1000 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - 1024 x 1024 pixels 16:9
  • - 1000 cd/m² 1000:1
  • - 380 W
Long product name Philips 42" Plasma Monitor 106.7 cm (42") 1000 cd/m² :
The long product name of Philips 42" Plasma Monitor 106.7 cm (42") 1000 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42IN PLASMA 1024X1024 16X9 BDH4211 REMOTE+WALL MOUNT SILV IN (NMS)
More>>>
Philips 42" Plasma Monitor 106.7 cm (42") 1000 cd/m²:
The official description of Philips 42" Plasma Monitor 106.7 cm (42") 1000 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A new era of multimedia presentations.
Introducing the new Philips BDH4211 plasma
monitor. Lighter, quieter, sharper, brighter, more
vivid, with high compatibility and connectivity.
A person receives over 70% of all information in
the blink of an eye.…….the Philips plasma’s
high-quality image reproduction will grab the
attention of crowds, from boardrooms to retail
shops.
Contrast reserve™ enhances intelligently the
light output of a display, while keeping its picture
content undistorted and natural with maximum
contrast and light output. It’s, among others, for
this that our plasma displays are often awarded
by the EISA (European Imaging and Sound
Association).
No Fan Cooling = no sound. For ultra quiet, 0dB
operation the Philips BDH4211 plasma monitor
features a new chasis layout and PDP panel offering
improved power efficiency and cooling.
External control input-output. (RS-232C) enables
control from a remote computer of many screen
functions. In addition, the BDH4211 has a selfdiagnostic
mode that makes it possible to check the
screen through peripherals connected via the RS-232C.
DVI input terminal for direct digital RGB input.The
BDH4211 incorporates a DVI input terminal, enabling
direct digital input of RGB signals. It delivers clear,
high-quality image output with virtually no flicker or
jitter.
SmartPort™.The BDH4211 incorporates an
additional Flex-VGA connector. Herewith it is
possible to connect another monitor to the plasma
display or to have a dual data VGA input.
One million pixels for extraordinary precision and
resolution.The BDH4211 uses a high-resolution
panel with 1024 x 1024 pixels. Its 0.9 x 0.51 pixel
pitch results in an extremely dense pixel grid.This
density provides excellent clarity and crispness.

Short summary description Philips 42" Plasma Monitor 106.7 cm (42") 1000 cd/m²:
This short summary of the Philips 42" Plasma Monitor 106.7 cm (42") 1000 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 42" Plasma Monitor, 106.7 cm (42"), 1024 x 1024 pixels, Plasma

Long summary description Philips 42" Plasma Monitor 106.7 cm (42") 1000 cd/m²:
This is an auto-generated long summary of Philips 42" Plasma Monitor 106.7 cm (42") 1000 cd/m² based on the first three specs of the first five spec groups.

Philips 42" Plasma Monitor. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 1024 pixels, Display technology: Plasma, Display brightness: 1000 cd/m², Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9

Display
Display diagonal *
106.7 cm (42")
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1000 cd/m²
Contrast ratio (typical) *
1000:1
Display number of colours
16.78 million colours
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
1024 x 1024 pixels
Power
Power consumption (typical) *
380 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (without stand)
1074 mm
Depth (without stand)
89 mm
Weight & dimensions
Height (without stand)
656 mm
Weight (without stand)
34.5 kg
Other features
Special features
enhances intelligently the light output of a display, keeping picture content undistorted and natural; Continious Zoom. Cursor movable zoom window; Anti reflex coated glass screen; SmartPort; DVI input terminal for direct digital RGB input; No Fan Cooling.
Power requirements
AC 95-264V, 50/60Hz
Operating relative humidity (H-H)
20 - 80%
Display
AC Plasma ALiS
I/O ports
1 x VGA in Mini D-sub 15pins; 1 x FlexVGA (Loop-through/VGA in) Mini D-sub 15pins; 1 x DVI-D in 29pins; 1 x CVBS (CINCH); 1 x S-Video (Y/C) DIN 4pin; 1 x RGB+HV, 5 (CINCH); 1 x D-sub 9pin (RS232);
Pixel pitch
0.9 x 0.51 mm