icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
DELL logo

DELL Latitude E6420 Intel® Core™ i7 i7-2640M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153000
Info modified on:
23 Jul 2024, 20:46:39
Long product name DELL Latitude E6420 Intel® Core™ i7 i7-2640M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver:

14'' HD LED 1366x768, Intel Core i7-2640M (4M Cache, up to 3.50 GHz), 4GB DDR3, 320GB HDD, Intel HD Graphics 3000/nVidia NVS 4200M 512MB, DVD±RW, 802.11n, Windows 7 Professional x64

DELL Latitude E6420 Intel® Core™ i7 i7-2640M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver:

Mobile, productive and built to last
Enjoy business-rugged performance with the redesigned Dell Latitude E6420. This laptop is built for the new mobile business class with the durability, security and convenient manageability you’ve come to expect from the Latitude E-Family laptops.

Redesigned for work in your world
The 14" HD, LED display, quad-core processing and discrete graphics options make the redesigned Latitude E6420 ideal for office-to-home professionals who require high performance and dependability as well as ease of mobility.

Ready for whatever your work might dish out, this business-rugged laptop is stylishly armored top to bottom with a hard-wearing MIL-STD 810G tested Tri-Metal™ design, a highly durable anodized aluminum display back, a tough powder-coated base, reinforced steel hinges, a magnesium alloy internal frame and zinc alloy latch. The Latitude E6420 is also equipped with a spill-resistant keyboard, protective LCD seal and a 360-degree bumper for added screen protection that can outlast the bumps and spills of everyday work.

Lastly, as a member of the Latitude E-Family, the E6420 provides go-anywhere productivity, confident security and efficient manageability in a durable design that’s built to last – all that you’ve come to expect from the Latitude E-Family.

Design that’s built to last
Doing business today means working anytime, anywhere. You need a laptop to keep up with your work style. Latitude E-Family laptops combine world-class design with durability to perform, wherever business takes you.
- Get protection from extreme temperatures, vibration, dust and high altitudes with MIL-STD 810G tested laptops.
- Look sharp while working hard thanks to the Dell Tri-Metal™ design with a hard-wearing anodized brushed aluminum LCD finish and reinforced magnesium alloy wrapped corners.
- Worry less about making a mess with the spill-resistant keyboard and LCD protective seal that helps to form a barrier around your LCD panel when closed.
- Appreciate the fine details from strong steel hinges and zinc alloy display latch to the durable powder-coated underside that helps guard against nicks and scratches.

Go-anywhere productivity
Get long-lasting power and performance to make your job easier, whether you are in the office or on the road. Latitude E-Family laptops are built with your business in mind, offering great features to help increase productivity.
- Stay productive with a battery life.
- Multitask at the speed of business with Intel® Core™ processor, high-bandwidth DDR3 memory and Intel®UMA graphics.
- Communicate effectively worldwide with built-in webcam, array microphones that help provide better sound quality and a high-performing antenna for ideal mobile broadband connections.
- Work in your comfort zone with a multi-touch display and 180-degree LCD movement.

Short summary description DELL Latitude E6420 Intel® Core™ i7 i7-2640M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver:

DELL Latitude E6420, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Latitude E6420 Intel® Core™ i7 i7-2640M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver:

DELL Latitude E6420. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.