location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Portable WB-3100P webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Webcam WB-3100P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14273
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust Portable WB-3100P webcam 640 x 480 pixels :
The long product name of Trust Portable WB-3100P webcam 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Webcam WB-3100P, USB, 640 x 480
More>>>
Trust Portable WB-3100P webcam 640 x 480 pixels:
The official description of Trust Portable WB-3100P webcam 640 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact USB webcam with built-in microphone and 640 x 480 resolution

For video recording and internet applications such as chatting and video conferencing

With self adjusting clip to attach webcam to your notebook or LCD monitor

Desktop stand with ball joint for extra flexible positioning

Record videos with audio or use snapshot button for instant picture capturing

Compatible with MSN Messenger

Short summary description Trust Portable WB-3100P webcam 640 x 480 pixels:
This short summary of the Trust Portable WB-3100P webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Portable Webcam WB-3100P, 640 x 480 pixels, 30 fps, CD-ROM with drivers, software and user's manual, Intel Pentium 233 MMX 64MB RAM internal memory (128 MB recommended for XP) 100 MB free hard disk..., 63 x 63 x 102 mm, 1 cm to infinity

Long summary description Trust Portable WB-3100P webcam 640 x 480 pixels:
This is an auto-generated long summary of Trust Portable WB-3100P webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Trust Portable Webcam WB-3100P. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Bundled software: CD-ROM with drivers, software and user's manual. Minimum system requirements: Intel Pentium 233 MMX 64MB RAM internal memory (128 MB recommended for XP) 100 MB free hard disk.... Dimensions (WxDxH): 63 x 63 x 102 mm, Camera focusing range: 1 cm to infinity, Compatible operating systems: Windows 98SE, ME, 2000 or XP

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Packaging content
Bundled software
CD-ROM with drivers, software and user's manual
System requirements
Minimum system requirements
Intel Pentium 233 MMX 64MB RAM internal memory (128 MB recommended for XP) 100 MB free hard disk space Free USB port CD-ROM drive Internet connection
Other features
Dimensions (WxDxH)
63 x 63 x 102 mm
Camera focusing range
1 cm to infinity
Compatible operating systems
Windows 98SE, ME, 2000 or XP
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:31:47
Uk has collected 1 expert review for Trust Portable WB-3100P webcam 640 x 480 pixels but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black
(show image)
16428 SpotLight Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust Chat webcam 640 x 480 pixels USB Black Trust Chat webcam 640 x 480 pixels USB Black
(show image)
16430 Chat Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey
(show image)
15082 eCoza 0.00
(excl. VAT)
0 (incl. VAT)
Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey
(show image)
14921 HiRes USB2 Webcam Live WB-3450p 0.00
(excl. VAT)
0 (incl. VAT)
Trust WB-5400 webcam 1280 x 1024 pixels Trust WB-5400 webcam 1280 x 1024 pixels
(show image)
15007 WB-5400 0.00
(excl. VAT)
0 (incl. VAT)
Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Grey Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Grey
(show image)
14881 Megapixel USB2 Wide Angle Webcam Live WB-6200p 0.00
(excl. VAT)
0 (incl. VAT)
Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black
(show image)
14839 HiRes Notebook Webcam WB-3350p 0.00
(excl. VAT)
0 (incl. VAT)