location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32PF9986 computer monitor 81.3 cm (32") 1366 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PF9986
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PF9986/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895767255
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 32PF9986 computer monitor 81.3 cm (32") 1366 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - 1366 x 768 pixels
  • - 12 ms 450 cd/m² 800:1
  • - 145 W
Long product name Philips 32PF9986 computer monitor 81.3 cm (32") 1366 x 768 pixels :
The long product name of Philips 32PF9986 computer monitor 81.3 cm (32") 1366 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TELEVISORE 32INCH HD 16:9 32PF9986 12 PIXEL + 2 DVI-IN
More>>>
Philips 32PF9986 computer monitor 81.3 cm (32") 1366 x 768 pixels:
The official description of Philips 32PF9986 computer monitor 81.3 cm (32") 1366 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate viewing experience of Ambilight and Pixel Plus 2 pushes picture quality to a new level. The unprecedented viewing comfort of Ambilight, LCD technology and invisible flat NXT speakers culminate in a daring and innovative design.

Short summary description Philips 32PF9986 computer monitor 81.3 cm (32") 1366 x 768 pixels:
This short summary of the Philips 32PF9986 computer monitor 81.3 cm (32") 1366 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32PF9986, 81.3 cm (32"), 1366 x 768 pixels, LCD, 12 ms

Long summary description Philips 32PF9986 computer monitor 81.3 cm (32") 1366 x 768 pixels:
This is an auto-generated long summary of Philips 32PF9986 computer monitor 81.3 cm (32") 1366 x 768 pixels based on the first three specs of the first five spec groups.

Philips 32PF9986. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Display
Display diagonal *
81.3 cm (32")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
Display brightness (typical)
450 cd/m²
Response time *
12 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Ports & interfaces
I/O ports
1 x S-Video Y/C in Video CVBS; 1 x Audio L/R in; 1 x Headphones out (3,5mm jack); 1 x CVBS in/out, RGB, Audio L/R (scart); 1 x CVBS in/out, Y/C, RGB, Audio L/R (scart); 1 x CVBS in,Audio L/R (scart); 1 x DVI-i; 1 x Audio out L/R; 1 x Centre Channel in for connection to a Home Cinema system; 1 x Subwoofer out.
Power
Power consumption (typical) *
145 W
Power consumption (standby) *
1.3 W
Weight & dimensions
Width (without stand)
1000 mm
Depth (without stand)
96 mm
Height (without stand)
605 mm
Weight (without stand)
20 kg
Other features
Display
LCD
Audio system
Virtual dolby surround
Power requirements
AC 220 - 240 V +/- 10%
Speakers and microphone
5 x Flat NXT monolith speakers, Integrated subwoofer
Brand Image Product code Product Stock Price from
Philips Matchline 32PF9956/12 computer monitor 81.3 cm (32") 1366 x 768 pixels Philips Matchline 32PF9956/12 computer monitor 81.3 cm (32") 1366 x 768 pixels
(show image)
32PF9956/12 32PF9956/12
Country Distributor
United Kingdom 1 distributor(s)