location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q1733A printing paper Matte 1 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1733A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1733A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184825897 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Jan 2011
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Q1733A printing paper Matte 1 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet printing
  • - 170 g/m²
  • - Finish type: Matte
  • - 1 sheets
  • - White
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q1733A printing paper Matte 1 sheets White :
The long product name of HP Q1733A printing paper Matte 1 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q1733A - 914mm x 22.9m, 170 g/m2, Matte
More>>>
HP Q1733A printing paper Matte 1 sheets White:
The official description of HP Q1733A printing paper Matte 1 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Self-adhesive Indoor Paper is a high-quality, white opaque, self-adhesive paper with permanent adhesive. The paper's coating makes it suitable for full-color inkjet applications and its permanent self-adhesive backing makes it especially suited for mounting projects.

Short summary description HP Q1733A printing paper Matte 1 sheets White:
This short summary of the HP Q1733A printing paper Matte 1 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q1733A, Inkjet printing, Matte, 1 sheets, 170 g/m², White, 7.1 µm

Long summary description HP Q1733A printing paper Matte 1 sheets White:
This is an auto-generated long summary of HP Q1733A printing paper Matte 1 sheets White based on the first three specs of the first five spec groups.

HP Q1733A. Recommended usage: Inkjet printing, Finish type: Matte, Sheets per pack: 1 sheets. Package width: 960 mm, Package depth: 135 mm, Package height: 135 mm. Quantity per box: 1 pc(s), Size (imperial): 94 cm (37")

Features
Recommended usage *
Inkjet printing
Finish type *
Matte
Sheets per pack *
1 sheets
Product colour
White
Media weight *
170 g/m²
Printing media thickness
7.1 µm
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
10 - 30 °C
Operational conditions
Storage relative humidity (H-H)
20 - 60%
Weight & dimensions
Package width
960 mm
Package depth
135 mm
Package height
135 mm
Package weight
4.75 kg
Other features
Quantity per box
1 pc(s)
Size (imperial)
94 cm (37")