location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color CP6015xh Printer Colour 600 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CP6015xh Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3934A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Nov 2013
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color CP6015xh Printer Colour 600 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 1200 DPI
  • - 40 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 175000 pages per month
  • - Total input capacity: 2100 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB 835 MHz
Warranty: One year on-site
Long product name HP LaserJet Color CP6015xh Printer Colour 600 x 1200 DPI :
The long product name of HP LaserJet Color CP6015xh Printer Colour 600 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet CP6015xh
More>>>
HP LaserJet Color CP6015xh Printer Colour 600 x 1200 DPI:
The official description of HP LaserJet Color CP6015xh Printer Colour 600 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get amazing speed, productivity, networking and stunning quality in the HP top wide-format color laser printer. It's dependable, easy and flexible, providing speeds up to 40 ppm. Print marketing materials up to 12 x 18 and banners up to 12 x 36.

Features

The HP top-performing color laser printer

- Lightning-fast color and black-and-white speeds up to 40 ppm letter size
- Expanded support for up to ,12.6 x 18-inch paper lets you print for a wide variety of applications
- Simplify document production with duplexing and a paper input capacity of up to 2,100 sheets[1]
- Handle a wide variety of projects with supported media weights from 16 to 58 lb

Exceptionally easy—from setup to low maintenance

- Safely connect with embedded gigabit networking with IPv6 and new security features
- Easily clear jams and reduce IT intervention thanks to Advanced Auto Navigation on printer display
- Easy, familiar, consistent setup and printing across your network with HP Universal Print Driver
- Easily manage your printing environment for greater efficiency with new HP Web Jetadmin tools

Stunning print quality like no other

- Get consistent, high-quality, high-gloss output using improved HP ColorSphere toner
- Ideal for CAD and cartography work with new 1200 x 600 dpi mode for exceptional line printing
- Get great results on different media with improved gloss, media sensing and multiple imaging modes
- Print complex imagery smoothly, without sacrificing speed thanks to HP ImageREt 4800

Professional printing made affordable

- Print professional-looking documents in color and black-and-white with high-gloss finish
- Use a variety of media to create many different marketing materials and business documents
- Complete the job with a booklet finisher or stapler stacker[2]
- Support color applications used by graphic and print professionals with auto neutral calibration

Short summary description HP LaserJet Color CP6015xh Printer Colour 600 x 1200 DPI:
This short summary of the HP LaserJet Color CP6015xh Printer Colour 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color CP6015xh Printer, Laser, Colour, 600 x 1200 DPI, 40 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Color CP6015xh Printer Colour 600 x 1200 DPI:
This is an auto-generated long summary of HP LaserJet Color CP6015xh Printer Colour 600 x 1200 DPI based on the first three specs of the first five spec groups.

HP LaserJet Color CP6015xh Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 175000 pages per month. Maximum resolution: 600 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
41, 40
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A3)
20.5 ppm
Warm-up time
150 s
Time to first page (black, normal)
11 s
Features
Maximum duty cycle *
175000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
2100 sheets
Total output capacity *
500 sheets
Maximum input capacity
2100 sheets
Paper handling
Maximum print size
312 x 911 mm
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
Non-ISO print media sizes
Executive, Legal, Letter
Duplex media weight
60 - 220 g/m²
Media types supported
Paper (extra heavy, glossy, heavy, heavy glossy, high gloss images, intermediate, light, plain, recycle, tough), envelopes, labels, cardstock, transparencies
Media size (tray 1)
A3, A4, A4-R, A5, envelope (No. 10, DL, C5, B5, Monarch), B4 (JIS), B5 (JIS), executive (JIS), double postcard (JIS), A6, B6, 99 x 140 mm to 320 x 457 mm, Banner: 99 to 320 mm x up to 915 mm
Media weight (tray 1)
60 to 220 g/m²
Network
Network ready
Yes
Supported network protocols (IPv4)
IPv4/IPv6: Apple Bonjour Compatible (Mac OS 10.2.4 and later), SNMPv1/v2c/v3, HTTP, HTTPS, FTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPSec/Firewall; IPv6: DHCPv6, MLDv1, ICMPv6; IPv4: Auto-IP, SLP, TFTP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print; Other: IPX/SPX, AppleTalk, Netware NDS, Bindery, NDPS, iPrint
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Processor model
PMC
Processor frequency
835 MHz
Design
Display
LCD
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.2 or higher; PowerPC processor or Intel Core processor
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
50 - 86 °F
Sustainability
Sustainability certificates
Blue Angel
Weight & dimensions
Maximum dimensions (W x D x H)
983 x 1079.5 x 580 mm
Pallet dimensions (W x D x H)
935 x 800 x 1210 mm
Weight
119.6 kg
Dimensions (WxDxH)
704 x 635 x 972.8 mm
Packaging data
Package weight
150.8 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM, HP PCL 6, HP Postscript Level 3 emulation (HP PCL 5c on web only)
Logistics data
Pallet gross weight
119.6 kg
Master (outer) cases per pallet
1 pc(s)
Layers per pallet
1 pc(s)
Products per pallet
1 pc(s)
Other features
Print quality (black, normal quality)
1200 DPI
Power supply type
110~220V
Recommended operating temperature range (T-T)
17 - 25 °C
Mac compatibility
Yes
I/O ports
2 host USB 2.0-like ports for third party connections, 1 Hi-Speed USB device port (compatible with USB 2.0 specifications), 2 EIO slots, 1 HP Jetdirect Gigabit Ethernet Print server, 1 Jetlink, 1 accessory port for Kensington Lock
Custom media sizes
Tray 1: 99 x 140 mm to 320 x 457 mm plus banner printing (99 x 320 mm to up to 915 mm), Tray 2: 148 x 210 to 297 x 432 mm; Tray 3,4 & 5: 148 x 210 mm to 305 x 457 mm
Standard media sizes
A3, A4, A5, A6, B4 (JIS), B5, B5 (JIS), B6, C5, DL, double postcard (JIS), Executive (JIS), Banner
Print margin bottom (A4)
2 mm
Print margin left (A4)
2 mm
Print margin right (A4)
2 mm
Print margin top (A4)
2 mm
Typefaces
93 HP fonts (plus Greek, Hebrew, Cyrillic, Arabic)
Media weights by paper path
Tray 1, 2, 3, 4, 5: 60 to 220 g/m²
Recommended media weight
60 - 220 g/m²
Standard output capacity for envelopes
10 sheets
Other features
Minimum system requirements
Microsoft Windows XP (32-bit and 64-bit), Server 2003 (32-bit and 64-bit), 2000 (32-bit and 64-bit), Windows Vista (32-bit and 64-bit)
Envelope feeder
No
Printer management
HP Web Jetadmin, HP Embedded Web Server, HP Easy Printer Care
Acoustic power emissions
6.9 B(A) (printing at 41 ppm), inaudible (ready)
Power requirements
Input voltage 100 to 127 VAC (- 10 /+ 10%), 50/60 Hz (+/- 2 Hz); 220 to 240 VAC (- 10 /+ 10%), 50/60 Hz (+/- 2 Hz)
Print quality (colour, best quality)
1200 DPI
Duplex print options
Automatic (standard)
Duty cycle letter size (maximum)
175000 pages per month
Print speed (colour, best quality, A4)
41 ppm
Print speed (black, best quality, A4)
41 ppm
Paper handling
Input: 100-sheet multipurpose tray, 500-sheet input tray 2, 500-sheet tray 3, 500-sheet tray 4 and 500-sheet tray 5 (optional 1 x 500-sheet feeder with cabinet or 3 x 500-sheet feeder); output: 500-sheet face-down output bin (optional 2000-sheet Booklet Maker, optional 1600-sheet Stapler/stacker)
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2:2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly
Standard input trays
5
Networking features
Via HP Jetdirect internal Fast Ethernet, Gigabit Ethernet, 802.11b wireless HP Jetdirect Fast Ethernet embedded print server
Print quality (black, best quality)
1200 x 600 DPI
Standard output capacity for transparencies
500 sheets
Driver updates
UNIX drivers are available at http:///go/unixmodelscripts, Linux drivers are available at http:///go/linusprinting, and latest printer information and drivers are available at http:///support/cljcp6015
Safety
Argentina (TÜV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-00), China (GB4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÜV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Japan Radio Law, Lithuania (LS- IEC 60950-IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), Poland (B Mark- IEC 60950-IEC60825-1), (Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1), USA (UL-UL 60950, FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 Laser/LED Product
Downloadable software
Microsoft Windows Vista, 2000, XP (32-bit and 64-bit drivers), Server 2003 (32-bit and 64-bit drivers); Macintosh OS X V10.2.8 and later
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, Server 2003 (32/64 bit), Server 2008; Windows Vista; Mac OS X v10.2 or higher
Product dimensions when open (LxWxD)
98.3 cm (38.7")
Size (imperial)
70.4 cm (27.7")
Duplex supported media size
A3, SRA3, A4, B4 (JIS), B5 (JIS)
Media handling
Sheetfed
Memory technology
Memory Enhancement technolgy (MEt)
Control panel
LCD control panel display with 4 lines of text and capable of showing graphic animations; 3 status lights; Attention light; Data light; and Ready light. Help (appears as a question mark), Select (appears as a checkmark), Up arrow, Down arrow, Back arrow buttons; Numeric 10-key pad for pin printing and other numeric values
Maximum paper trays
5
Media size (tray 2)
A3, A4, A5, B4 (JIS), B5 (JIS), 148 x 210 mm to 297 x 432 mm
Media type and capacity (tray 2)
sheets: 500
Media weight (tray 2)
60 to 220 g/m²
Media weight (tray 3)
60 to 220 g/m²
Paper handling optional/input
1 x 500 sheet feeder with cabinet or 3 x 500 sheet feeder
Paper handling standard/input
100-sheet multipurpose tray, 500-sheet input tray 2, 500-sheet tray 3, 500-sheet tray 4 and 500-sheet tray 5
Paper handling standard/output
500-sheet face-down output bin
Security management description
Advanced Security: Management security: SNMPv3, SSL/TLS (HTTPS), 802.1X Authenitication (EAP-PEAP, EAP-TLS), IPSec/Firewall with Kerberos, Certificate, and PreShared Key Authentication
Upgrade type
Memory; finishing devices include stapler/stacker and booklet maker
Technical features
Up to 41 ppm A4 in mono and colour with duplexing at speed make even the longest jobs print quickly. Improved gloss, advanced media sensing and multiple imaging modes for best results on various media. A powerful 835MHz processor lets you print complex jobs with a faster return to the application.
Package dimensions (W x D x H)
935.2 x 800.1 x 1210.1 mm (36.8 x 31.5 x 47.6")
Pallet dimensions (W x D x H) (imperial)
935.2 x 800.1 x 1210.1 mm (36.8 x 31.5 x 47.6")
Pallet weight (imperial)
119.6 kg (263.6 lbs)
Weight (imperial)
263.6 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
54 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
11 s
First page out (black&white, letter, ready)
11 s
First page out (black&white, letter, sleep)
132 s
Media sizes supported (imperial)
Letter, legal, executive, 11 x 17 in, ledger, 12 x 18 in, banner 12.6 x 36 in, envelopes (No. 10, Monarch), statement
Operating altitude (imperial)
Up to 8000 ft
Package weight (imperial)
151 kg (332.9 lbs)
Print speed (black, best quality, letter)
< 40
Print speed (colour, best quality, letter)
< 40
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (ready)
Inaudible
Automatic paper sensor
Yes
Maximum input capacity (tray 1)
100 sheets
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Recommended media weight (duplex, imperial)
16 to 58 lb bond
UNSPSC-code
43212110
Package dimensions (WxDxH)
935 x 800 x 1210 mm
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)