location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CC517A output stacker 2000 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC517A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC517A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585577132 show
Category:
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:20:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2015
Product end of life date
Warranty: One year
Long product name HP CC517A output stacker 2000 sheets :
The long product name of HP CC517A output stacker 2000 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-bin Stapler/Stacker with Output
More>>>
HP CC517A output stacker 2000 sheets:
The official description of HP CC517A output stacker 2000 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A booklet maker providing the ability to create more complex finished documents in-house without the time and expense of going to an outside service.

- Inline stapling and booklet maker capabilities that includes automatic job separation with job offset capability, saddle-stitching, and v-folding.
- 2,000 sheet stacking capability.
- Top tray capacity of 1,000 unstapled sheets (letter, A4, 20 lb paper); Middle tray capacity of 1,000 unstapled sheets (letter, A4, 20 lb paper); Lower tray 25 Booklets max (varies with page amounts and weight of booklets).

Short summary description HP CC517A output stacker 2000 sheets:
This short summary of the HP CC517A output stacker 2000 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP CC517A, 2000 sheets

Long summary description HP CC517A output stacker 2000 sheets:
This is an auto-generated long summary of HP CC517A output stacker 2000 sheets based on the first three specs of the first five spec groups.

HP CC517A. Maximum capacity: 2000 sheets

Features
Maximum capacity
2000 sheets
Technical details
Dimensions (W x D x H) (imperial)
635 x 617.2 x 1215.9 mm (25 x 24.3 x 47.9")
Weight (imperial)
81.3 kg (179.3 lbs)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)