location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M9050 600 x 600 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M9050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC395A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2013
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M9050 600 x 600 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Mono printing
  • - 600 x 600 DPI
  • - 50 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Internal memory: 384 MB Built-in processor MIPS 533 MHz
  • - 143 kg
Warranty: One-year, next business day onsite
Long product name HP LaserJet M9050 600 x 600 DPI 50 ppm :
The long product name of HP LaserJet M9050 600 x 600 DPI 50 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Boost user productivity and enhance performance with fast A3 printing and copying. Save time and make office tasks more efficient with scan-to-email, digital sending and optional faxing, and a choice of paper-handling and finishing options.
More>>>
HP LaserJet M9050 600 x 600 DPI 50 ppm:
The official description of HP LaserJet M9050 600 x 600 DPI 50 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Achieve more effective performance and increase your productivity with these reliable, easy-to-use HP LaserJet MFPs. Easily meet your demanding workgroups’ need for speed: the M9040 delivers up to 40 ppm and the M9050 up to 50 ppm. Enjoy high volume, cost-effective A3 printing, copying, scanning and optional faxing. Transform document workflow with digital sending, get more done with automatic two-sided printing, and create impressive documents in-house with a range of finishing options.

Short summary description HP LaserJet M9050 600 x 600 DPI 50 ppm:
This short summary of the HP LaserJet M9050 600 x 600 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M9050, Mono printing, 600 x 600 DPI, Mono copying, Colour scanning, Mono faxing

Long summary description HP LaserJet M9050 600 x 600 DPI 50 ppm:
This is an auto-generated long summary of HP LaserJet M9050 600 x 600 DPI 50 ppm based on the first three specs of the first five spec groups.

HP LaserJet M9050. Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing

Printing
Printing *
Mono printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (black, normal quality, A3)
28 ppm
Time to first page (black, normal)
9.5 s
Print speed (black, best quality, A4)
50 ppm
Print speed (black, best quality, letter)
Up to 40 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
50 cpm
Maximum number of copies
999 copies
Copy resolution (black graphics)
Up to 600 x 600 dpi
Left metric copy margin
4.2 (A4)
Right metric copy margin
4.2 (A4)
Top metric copy margin
4.2 (A4)
Copier settings
Scalability, Contrast, N-up, Auto/text/graphic, One pass duplex scanning, Change size, Change orientation, Crop, Move, Hide
Bottom copy margin
4.2 (A4)
Maximum copy speed (black, A4)
50 cpm
Copy speed (black, best, letter)
Up to 40 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed scanner
Image formats supported
JPG, TIF
Input colour depth
30 bit
Greyscale levels
256
Scan input modes
Front-panel scan, copy, fax (optional), e-mail
Minimum scan size
No minimum
Fax
Faxing *
Mono faxing
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Distinctive ring
No
Features
Maximum duty cycle *
300000 pages per month
Digital sender
No
Number of print cartridges *
1
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
3100 sheets
Maximum input capacity for envelopes
Up to 10 envelopes
Standard output capacity for envelopes
10 sheets
Maximum input capacity
3100 sheets
Paper handling
Maximum print size
303.4 x 468 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Photo paper, Plain paper, Recycled paper, Transparencies
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B4, B5
Auto Document Feeder (ADF) media weight
Multipurpose tray 1: 64 to 227 g/m2; Tray 2, 3 and 4: 64 to 199 g/m2
Envelope feeder
No
Recommended media weight
64 - 227 g/m²
Media weight (tray 1)
64 to 227 g/m²
Media handling
Sheetfed, multi-position stapling, sorter/collator/job separator; booklet making, folding, collating (with the multi-function finisher) multi-position stapler, stacking, collating (with the 3,000 sheet stapler/stacker), stacking/collating (with 3,000 sheet stacker), mailbox functionality (with 8 bin mailbox)
Maximum paper trays
4
Paper handling standard/input
100-sheet multipurpose tray, two 500-sheet input trays, 2000-sheet input tray, 100-sheet automatic document feeder, automatic two-sided printing
Paper handling standard/output
Choose one finishing output solution: 3000-sheet stacker, 3000-sheet stapler/stacker, multifunction finisher, 2000-sheet 8-bin mailbox
Media type and capacity (tray 2)
sheets: 500
Paper handling
100-sheet multipurpose tray, two 500-sheet input trays, 2000-sheet input tray, 100-sheet automatic document feeder, automatic two-sided printing; choose one finishing output solution: 3000-sheet stacker, 3000-sheet stapler/stacker, multifunction finisher, 2000-sheet 8-bin mailbox
Network
Supported network protocols (IPv4)
Via HP Jetdirect print servers: TCP/IP (IP Direct mode; may require software from the NOS vendor or third party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Rendezvous compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP (v 1, 2c, 3), HTTP Compatible Network Protocols; IPv4/IPv6: Apple Bonjour Compatible (Mac OS 10.2.4 and later), SNMPv1/v2c/v3, HTTP, HTTPS, FTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPSec/Firewall; IPv6: DHCPv6, MLDv1, ICMPv6; IPv4: Auto-IP, SLP, TFTP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print; Other: IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint
Performance
Internal storage capacity
80 GB
Internal memory *
384 MB
Built-in processor
Yes
Processor family
MIPS
Processor frequency
533 MHz
Minimum system requirements
Microsoft Windows 2000: 300 MHz processor, 64 MB RAM; Microsoft Windows XP Home and XP Professional: 233 MHz processor, 64 MB RAM; 180 MB of free hard disk space for Windows, CD-ROM drive or Internet connection
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
17.5 - 25 °C
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
15 - 90%
Operating altitude (imperial)
Up to 10,000 ft
Weight & dimensions
Weight
143 kg
Packaging data
Package weight
181.4 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM: remote hardcopy management, HP disk management utility, HP common installer, HP Internet installer, HP disk image utility, HP common drivers, HP resource manager for Macintosh, HP common installer for Macintosh, HP Internet installer for Macintosh, HP disk image utility for Macintosh, HP common drivers Macintosh client, PPDS/PDES for Macintosh, HP LaserJet utility for Macintosh, fonts for Macintosh, help files for Macintosh (English only)
Logistics data
Pallet gross weight
27.4 kg
Products per pallet
1 pc(s)
Other features
Standard input trays
4
I/O ports
1 Hi-Speed USB 2.0, 1 HP Jetdirect Gigabit Ethernet Embedded Print Server, 1 open EIO slot, 1 Jetlink connection for paper handling device, 1 host USB port (compatible with USB 2.0 specifications) for additional functionality, 1 Foreign Interface Harness (FIH)
Networking features
Fast Ethernet, Gigabit Ethernet, 802.11b wireless
Dimensions (WxDxH)
1092 x 838 x 1219 mm
Network ready
Yes
Power requirements
Input voltage 110 to 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz); 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)
Printer management
Embedded Web server, HP Web Jetadmin
Modem type
33.6 Kbps (with optional analog fax accessory)
Media types supported
Paper (bond, colour, letterhead, plain, preprinted, prepunched, recycled, rough), labels, cardstock, transparencies A3 (ISO), A4 (ISO), A4-R (ISO), A5 (ISO), B4 (JIS), B5 (JIS), Executive, legal, letter, tabloid
Minimum system requirements for Macintosh
Mac OS X v10.2.8, v10.3, v10.4 or higher with 128 MB RAM, CD-ROM, 160 MB of free hard disk space. For Mac OS v10.4 and higher, PowerPC and Intel Core Processor Macs are supported
Scan file formats
PDF, TIFF
Safety
Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cULCAN/ CSA C22.2 No.60950-00), China (GB4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 2006/95/EC), Germany (TUV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Japan Radio Law, Lithuania (LS- IEC 60950-IEC 60825-1), Mexico (NOM NYCENOM 019 SCFI), Poland (B Mark- IEC 60950-IEC60825-1), Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1), USA (UL-UL 60950; FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 Laser/LED Product
Compatible operating systems
Microsoft Windows 2000; XP Home, XP Professional; Windows Vista Ready; OS/2 v3.0 or higher; Mac OS X v10.2.8, v10.3, v10.4 or higher; Linux; AutoCAD
Functions
Colour scanning, colour digital sending (Scan to e-mail/Desktop/Network folder, optional: Send to LAN Fax, Send to printer, Send to application/workflow), black-and-white printing, black-and-white copying, optional black-and-white faxing. Standard functionality can be extended with workflow solutions, security features (pull printing and authentication), job accounting and other device management solutions
Size (imperial)
109.2 cm (43")
Multi feed detection
Yes
Acoustic power emissions
7.5 B(A) (active), 5.6 B(A) (ready)
Copier smart software features
Scalability, Contrast, N-up, Auto/text/graphic, One pass duplex scanning, Change size, Change orientation, Crop, Move, Hide, Scan to e-mail
Downloadable software
Windows 2000, Windows XP Home, Windows XP Professional, Windows Server 2003, Macintosh OS 9, OS X
Custom media sizes
Multipurpose Tray 1: 98 x 191 to 312 x 470 mm; Trays 2, 3, 4 ADF and flatbed: 148 x 210 to 297 x 432 mm
Duplex print options
Automatic (standard)
Colour all-in-one functions
Scan, No
Duty cycle letter size (maximum)
300000 pages per month
Pallet dimensions (W x D x H)
1000 x 915 x 1447 mm
Standard media sizes
A3, A4, A5, B4 (JIS), B5 (JIS), B6 (JIS), C5, DL
Handset
No
Typefaces
80 internal TrueType fonts scalable in HP PCL and HP Postscript level 3 emulation; additional font solutions available
Print quality (black, best quality)
1200
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
1168.4 x 787.4 x 1193.8 mm
Print margin bottom (A4)
2.9 mm
All-in-one functions
Copy, Fax, Scan
Print margin left (A4)
3.2 mm
Print margin right (A4)
3.7 mm
Print margin top (A4)
2.1 mm
Printer smart software features
Printing, copying, faxing, color digital sending, booklet making, folding, collating (with the multi-function finisher) multi-position stapler, stacking, collating (with the 3,000 sheet stapler/stacker), stacking/collating (with 3,000 sheet stacker), mailbox functionality (with 8 bin mailbox
Driver updates
Current printer drivers and software for all supported operating systems are available at http:///support. Depending on the configuration of Windows-driven computers, the installation program for the printer software automatically checks the computer for Internet access to obtain the latest software
Duplex supported media size
A3 (ISO), A4 (ISO), A4-R (ISO), A5 (ISO), B4 (JIS), B5 (JIS), B6 (JIS), executive (JIS); letter, letter-R, legal, excecutive, tabloid
Memory upgrade
0.512 GB
Memory technology
Memory Enhancement technology (MEt)
Control panel
3 light-emitting device (LED) indicator lights, 10-key numeric pad, graphical touchscreen display (193 x 72 mm)
Media weight (tray 2)
64 to 199 g/m²
Media weight (tray 3)
64 to 199 g/m²
Media size (tray 2)
A3 (ISO), A4 (ISO), A4-R (ISO), A5 (ISO) (except tray 4), B4 (JIS), B5 (JIS), letter, letter-R, legal, executive, tabloid, 148 x 210 to 297 x 432 mm
Automatic paper sensor
No
Maximum scan area (imperial)
27.9 cm (11")
Package dimensions (W x D x H)
977.9 x 914.4 x 1447.8 mm (38.5 x 36 x 57")
Pallet dimensions (W x D x H) (imperial)
1000.8 x 914.4 x 1447.8 mm (39.4 x 36 x 57")
Pallet weight (imperial)
27.2 kg (60 lbs)
Weight (imperial)
Without finishing output solution 317 lb
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (active, print, copy or scan)
74 dB
Acoustic power emissions (ready)
57 dB
Acoustic pressure emissions bystander (active, print, copy or scan)
58 dB(A)
Acoustic pressure emissions bystander (ready)
41 dB
Auto fax reduction supported
No
Copier scaling (Auto Document Feeder)
25 to 200%
Dimension note (imperial)
With 8-bin mailbox
Dimension note (metric)
With 8-bin mailbox
Duplex binding
Yes
First page out (black&white, A4, ready)
9.5 s
First page out (black&white, letter, ready)
8 s
Junk barrier supported
No
Maximum input capacity (tray 1)
100 sheets
Maximum scan area (ADF) (imperial)
279.4 x 431.8 mm (11 x 17")
Media sizes supported (imperial)
Letter, legal, executive, tabloid, JPostD, envelopes (No. 10, Monarch)
Package weight (imperial)
181 kg (399 lbs)
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
18.9 kWh/Week
Wireless option type
Yes, through wireless connectivities like Jetdirect 690n wireless print server J8007G
UNSPSC-code
43212110
Security management description
Management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication (with 620n and 625n EIO print servers); wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40-/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Package dimensions (WxDxH)
978 x 914 x 1448 mm
Media size (tray 1)
A3 (ISO), A4 (ISO), A5 (ISO), B4 (JIS), B5 (JIS), letter, legal, executive, tabloid, JPostD, 98 x 191 to 312 x 470 mm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class A, EN 61000-3-2: 2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class A/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 2004/108/EC and the Low Voltage Directive 2006/95/EC, and carries the CE-Marking accordingly
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:31
Uk has collected 1 expert review for HP LaserJet M9050 600 x 600 DPI 50 ppm and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
pcmag.com
Updated:
2017-03-01 08:06:31
The HP LaserJet 9050dn is a heavy-duty departmental printer built around a 50-page-per-minute engine. It can print on paper u Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 50 ppm...
90%
Country Distributor
United Kingdom 1 distributor(s)