location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG E500-J.AP37V laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E500-J.AP37V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E500-J.AP37V show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:15:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG E500-J.AP37V laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® T2370 1.73 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 160 GB
  • - AMD Mobility Radeon HD X2400 0.125 GB
  • - 90 W
  • - Windows Vista Home Premium
Long product name LG E500-J.AP37V laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium :
The long product name of LG E500-J.AP37V laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E500-J.AP37V - 15.4" TFT WXGA (1280x800), Intel Pentium Dual Core T2370 / 1.73Ghz, 2GB DDR II, 160GB SATA HDD, ATI MobilityTM Radeon X2400HD 128 Mb, DVD±RW (+R DL), 1.3MP Webcam, Fast Ethernet, IEEE 802.11 b/g/n, Microsoft Windows Vista Home Premium
More>>>
LG E500-J.AP37V laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium:
The official description of LG E500-J.AP37V laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

15.4" Widescreen Home Entertainment Notebook

- The Latest Intel® Centrino® Duo processor technology
- Genuine Windows Vista® Home Premium
- nVIDIA Geforce 8400M G (on select model)
- Integrated 1.3Mega Pixcel Webcam
- Wide 103Keys with a Numeric Keypad

Built into Intel® Centrino® Duo processor technology
The next-generation Intel® Centrino® Duo processor technology enables complex multi-tasking and provides high quality video and audio with extraordinary performance and speed 20% improved from the previous Intel® Centrino® Duo processor. (tested by Intel)

Built-in Web Camera
The 1.3 Mega Pixel webcam of the E500 provides true
vivid color experience.

Inlaid Numeric Keypad
Inlaid numeric keypad delivers exceptional ease-of use while working on financial applications such as Excel.

Short summary description LG E500-J.AP37V laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium:
This short summary of the LG E500-J.AP37V laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

LG E500-J.AP37V, Intel® Pentium®, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description LG E500-J.AP37V laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium:
This is an auto-generated long summary of LG E500-J.AP37V laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium based on the first three specs of the first five spec groups.

LG E500-J.AP37V. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon HD X2400. Operating system installed: Windows Vista Home Premium. Weight: 2.7 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
T2370
Processor cores
2
Processor threads
2
Processor frequency *
1.73 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Pentium T2000 Series for Mobile
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD X2400
Discrete graphics card memory
0.125 GB
Discrete graphics card *
Yes
Maximum graphics card memory
0.896 GB
Audio
Audio system
High Definition Audio
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard number of keys
103
Software
Operating system installed *
Windows Vista Home Premium
Bundled software
LG SmartCam, SCM (system control manager), Power2Go, Recovery Center, LG Intelligent Update (Norton Anti-Virus, Drivers, Applications, Easy Manual and Easy trouble shooting Guide)
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLA4J
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
34445
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
90 W
Weight & dimensions
Width
358 mm
Depth
259 mm
Height (front)
2.7 cm
Height (rear)
3.3 cm
Weight *
2.7 kg
Other features
Wireless technology
IEEE 802.11 b/g/n
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Brand Image Product code Product Stock Price from
LG E500-L.APSEV laptop Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium LG E500-L.APSEV laptop Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
E500-L.APSEV E500-L.APSEV 0.00
(excl. VAT)
0 (incl. VAT)
LG E500-J.APMLV laptop Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium LG E500-J.APMLV laptop Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD X2400 Windows Vista Home Premium
(show image)
E500-J.APMLV E500-J.APMLV 0.00
(excl. VAT)
0 (incl. VAT)
LG E500-S.APRRV laptop Intel® Core™2 Duo T5450 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA GeForce Go 8400M G Windows Vista Home Premium LG E500-S.APRRV laptop Intel® Core™2 Duo T5450 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA GeForce Go 8400M G Windows Vista Home Premium
(show image)
E500-S.APRRV E500-S.APRRV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)