ASUS logo

ASUS A8E-4P112E, CZ Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57325
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years
Long product name ASUS A8E-4P112E, CZ Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

A8E-4P112E - Intel Core 2 Duo T7250, 2048MB DDR2 RAM, 160GB SATA HDD, DVD Super Multi DL, 14" WXGA TFT, 0.35M Webcam, Bluetooth 2.0, Windows Vista Business

ASUS A8E-4P112E, CZ Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

14" Widescreen Gateway to the World of Entertainment
The 14" widescreen A8E will change what you see and what you hear. With limitless mobility, you can embrace the world of entertainment with just a few clicks whenever and wherever. Open up the ASUS A8E and treat yourself to the ultimate visual and audio experience.

Dual Engines, Double Power
Equipped with the latest dual core technology, the A8E enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web. The A8E exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.

The latest 3D processing Power
Incorporated with Intel® GMA X3100, the A8E delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming.

Easier and Faster Digital Data Transmission
The ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard™ modules into the A8E.

Short summary description ASUS A8E-4P112E, CZ Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

ASUS A8E-4P112E, CZ, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description ASUS A8E-4P112E, CZ Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

ASUS A8E-4P112E, CZ. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.39 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.