Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 80 GB 2.5" 5400 RPM
- - Maximum data transfer rate: 480 Mbit/s
- - USB 2.0
Long product name Western Digital Passport Portable (Silver) 80 GB USB 2.0 Hard Drive external hard drive
:
Passport portable USB 2.0 hard drive 80 GB, 5400 RPM, 2 MB Cache
The long product name of Western Digital Passport Portable (Silver) 80 GB USB 2.0 Hard Drive external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Passport portable USB 2.0 hard drive 80 GB, 5400 RPM, 2 MB Cache
More>>>
Short summary description Western Digital Passport Portable (Silver) 80 GB USB 2.0 Hard Drive external hard drive:
This short summary of the Western Digital Passport Portable (Silver) 80 GB USB 2.0 Hard Drive external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Western Digital Passport Portable (Silver) 80 GB USB 2.0 Hard Drive, 80 GB, 2.5", 2.0, 5400 RPM
Long summary description Western Digital Passport Portable (Silver) 80 GB USB 2.0 Hard Drive external hard drive:
This is an auto-generated long summary of Western Digital Passport Portable (Silver) 80 GB USB 2.0 Hard Drive external hard drive based on the first three specs of the first five spec groups.
Western Digital Passport Portable (Silver) 80 GB USB 2.0 Hard Drive. HDD capacity: 80 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM