location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad U300s Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
U
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U300s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59-313998 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:18:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad U300s Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Grey
  • - Intel® Core™ i5 i5-2467M 1.6 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Lithium Polymer (LiPo) 8 h
  • - Windows 7 Home Premium 64-bit
Long product name Lenovo IdeaPad U300s Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey :
The long product name of Lenovo IdeaPad U300s Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2467M(1.60GHz), 4GB DDR3, 128GB SSD, 13.3" HD LED, Intel HD 3000, Wi-Fi 802.11b/g/n, Bluetooth 3.0, Windows 7 Home Premium 64
More>>>
Lenovo IdeaPad U300s Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey:
The official description of Lenovo IdeaPad U300s Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DO MORE THAN TURN HEADS. DROP JAWS.

Show off the immaculate design and high-quality construction. Then, continue to impress with this ultraportable's smart innovations and breathtaking speed.

DO LIST

- Slim, Ultrabook™ design for easy mobility, from just 0.6" thin
- Minimalist, one-piece aluminum shell, available in Graphite Gray (Clementine Orange not available in Europe)
- Long battery life with up to 30 days standby time
- Lenovo RapidCharge brings battery charge to 50 percent in 30 minutes
- Boot in as little as 10.5 seconds with RapidDrive SSD technology
- Breathable keyboard uses Intel® Advanced Cooling Technology to improve airflow so PC can run cooler on your lap
- Cool-touch palmrest and intelligent glass touchpad with easy scroll, zoom and rotate functions
- HD graphics and stereo speakers with SRS® Premium Surround Sound™
- USB 3.0 port, HDMI output and 1.3M (720p HD) webcam
- Intel® Wireless Display (WiDi): wirelessly stream content from your laptop onto a big screen (requires TV adapter)
- BIOS-embedded anti-theft protection

Do more with services

Lenovo CareSM Services: Protect your PC investment by supplementing your one-year base system warranty with the ease and convenience of a three-year (total duration) in-home warranty extension and upgrade.

Lenovo Care Notebook Protection: Avoid the hassles of unbudgeted repair or replacement costs with service for non-warranted accidental damage, such as drops, minor spills and damages to the integrated screen.

Short summary description Lenovo IdeaPad U300s Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey:
This short summary of the Lenovo IdeaPad U300s Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad U300s, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad U300s Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey:
This is an auto-generated long summary of Lenovo IdeaPad U300s Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad U300s. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Grey. Weight: 1.32 kg

Design
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Dual-screen
No
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2467M
Processor cores
2
Processor threads
4
Processor boost frequency
2.3 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of HDDs installed
1
SSD capacity
128 GB
SSD interface
SATA
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x116
Audio
Audio system
HDA
Number of built-in speakers
2
Speaker power
1 W
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
3.0+HS
Data network
Not supported
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel QS67 Express
Start-up time
10 s
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Bundled software
Microsoft Security Essentials2.0, Adobe Reader(Only Backup to D:), Google Chrome and iGoogle for Notebook, Lenovo EE Boot Optimizer Rapid Driver(for SSD+HDD), Device Active for FastBoot, Intel Rapid Start Technology(For SSD only), IE9.0 (by Critical update), Microsoft Office 2010, Windows Live Essentials 2011
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0D6
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
56858
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery life (max)
8 h
Power
AC adapter frequency
50 - 60 Hz
Security
Cable lock slot
No
Fingerprint reader
No
Password protection type
HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Weight & dimensions
Width
324 mm
Depth
216 mm
Height
14.9 mm
Width (imperial)
32.5 cm (12.8")
Depth (imperial)
21.6 cm (8.5")
Height (imperial)
1.5 cm (0.59")
Weight *
1.32 kg
Features
Images Type Map
Packaging content
Remote control included
No
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
3D
No
Swivel webcam
No
Display
LED
Power requirements
100 - 240 V
TV-in port
No
HDD user password
Yes
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:45:59
Uk has collected 115 expert reviews for Lenovo IdeaPad U300s Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techeye.net
Updated:
2014-05-25 01:45:58
Product Lenovo IdeaPad U300s RRP £749+ Specs www.lenovo.com Lenovo’s IdeaPad U300s is seemingly positioned somewhere between appealing to the consumer and businesses, with an attractive tapered front edge and metal lip running around the side of the c...
Bottom line 8/10. Overall the IdeaPad U300s is an attractive laptop which, despite some minor niggles, mixes great portability with impressive performance. Share this Intel Ultrabook head-to-head: HP Folio 13 vs Lenovo U300s HP Folio 13 review Acer Aspire 5538G w...
80%
stuff.tv
Updated:
2014-05-25 01:45:58
At just 15mm, the U300s is one of the thinnest Ultrabooks ever – and it doesn't resort to design cheats to get there. The latest IdeaPad shuns the tapering edges that Apple made popular, and makes no attempt to hide the real measurements of its base. It's...
Bottom line Lenovo IdeaPad U300s review – verdict All of this adds up to a five star product. If Ultrabooks are always about compromise, then the U300s makes compromises in all the right places...
100%
theregister.co.uk
Updated:
2014-05-25 01:45:58
Product round-up It took a little while for the production lines to get going, but the first few months of 2012 have seen super-slim Ultrabooks completely outnumbering every other type of desktop or laptop PC coming our way. Intel’s tight definition o...
75%
reviewed.com
Updated:
2014-05-25 01:45:58
The Lenovo IdeaPad U300s is a consumer ultrabook that offers an attractive design and a good amount of processing power. However, it had only lackluster battery life. Sections The Lenovo IdeaPad U300s is a consumer ultrabook that offers an attractive de...
48%
reviewed.com
Updated:
2014-05-25 01:45:58
The Lenovo IdeaPad U300s is a consumer ultrabook that offers an attractive design and a good amount of processing power. However, it's battery life is lackluster. This IdeaPad (MSRP $1199) is more expensive than most ultrabooks, but you do get what you pa...
Bottom line A competent machineThe U300s is something of a departure for the company. Previously, Samsung laptops had mostly been of the sleek black variety, similar to the LenovoThinkpad range. This is an entirely different beast, with its book-inspired styling and...
48%
theregister.co.uk
Updated:
2014-05-25 01:45:58
A body made from a single piece of aluminium. Uh-huh. A case held shut with magnets. Righty. A multi-gesture trackpad with a glass surface. Ohhh-kayyy, I think I can see what's happening here. Lenovo IdeaPad U300s Ultrabook With the IdeaPad U300s, Leno...
Bottom line Once you've tried the IdeaPad U300s, you won't want to use any other computer... says one of Lenovo's Beijing-based engineers as part of the slick advertising for this smart Ultrabook. I don't happen to agree - well, I'd be nuts if I did because I'd b...
70%
techsmart.co.za
Updated:
2014-05-25 01:45:58
The IdeaPad U300s is the first ultrabook offering from the world’s second largest PC manufacturer. Does it crack a TechSmart nod? In short, yes. We are particularly fond of the Lenovo’s design, with its sleek brushed aluminium shell hiding a metallic g...
Good Great looks; keyboard works a treat; provides all the benefits of an ultrabook...
Bad Too much flexibility on the screen's hinges; battery life could have been better; next time add an SD card slot.
0%
itreviews.com
Updated:
2014-05-25 01:45:58
Review date: 28 March, 2012. Review by: Riyad Emeran I still don't fully understand why Intel needed to create the Ultrabook platform. Surely the concept of an affordable thin-and-light notebook with great battery life would have seemed like a good id...
Good Sleek and minimalist design, metal construction, decent battery life...
Bad Reduced key sizes can be annoying, a bit light on connectivity.
Bottom line There's no shortage of great looking Ultrabooks on the market, with the likes of the Toshiba Z830 and Asus ZenBook UX31 also vying for your attention. But there is something a bit different about the Lenovo U300s. It feels slightly less indulgent and t...
80%
channelpro.co.uk
Updated:
2014-05-25 01:45:58
Understated elegance married with decent performance, but the dim display sends it dropping down the rankings Unlike the rest of the Ultrabook crowd, there’s no way you could possibly accuse the IdeaPad U300s of being a MacBook Air clone.From the first...
0%
alphr.com
Updated:
2014-05-25 01:45:58
Unlike the rest of the Ultrabook crowd, there's no way you could possibly accuse the IdeaPad U300s of being a MacBook Air clone. From the first moments with Lenovo's Ultrabook, we were seduced. The slight lip around the base and lid make it easy to peel...
Bottom line Understated elegance married with decent performance, but the dim display sends it dropping down the rankings...
67%
laptops.co.uk
Updated:
2014-05-25 01:45:59
Lenovo is well renowned for producing some fantastic business laptops, and has really built up a mark for safe and comprehensive machines. The Ideapad U300s certainly offers an element of this and isn't just as glossy as some of the 'shining lights, of...
Good Styling, Size, Keyboard and Touchpad...
Bad Connectivity, Not as Powerful as Class Leaders...
Bottom line The Lenovo U300 is a beautiful looking machine and at only 14mm thick and with a second generation i5 processor, it's a lovely Ultrabook. However, though a good attempt there are more complete machines, that offer more power, or a slightly better experien...
70%
whatlaptop.co.uk
Updated:
2014-05-25 01:45:59
Lenovo's IdeaPad U300S is a great machine, but not the best Ultrabook we've seenDespite the Lenovo IdeaPad U300S (£899 inc. VAT) being a fantastic ultraportable laptop – with a comfortable keyboard, lightweight design and decent amount of power – it does...
0%
ultrabookreview.com
Updated:
2014-05-25 01:45:59
After giving you an exclusive first look and preview of the Lenovo IdeaPad U300s a couple of months back, when things were still a bit shady, it's now time to take Lenovo's ultrabook for another spin and properly review it, just weeks after its official r...
Good original and simpler design, excellent build quality, excellent keyboard and trackpad, good performances, decent battery life, alright speakers...
Bad pricey, no cardreader, screen is glossy and quite dim...
Bottom line This is probably my favorite ultrabook amongst the first generation of such devices, offering classic looks, excellent build quality, a proper keyboard and trackpad and solid everyday performances. Unfortunately these also came with a proper price tag, as...
80%
itpro.co.uk
Updated:
2014-05-25 01:45:59
Lenovo has been making budget ultraportable laptops for some time, so were intrigued to see how the famous makers of the ThinkPad would approach the task of designing a laptop based on Intel's Ultrabook guidelines. Interestingly, Lenovo's first Ultrabook...
Bottom line Despite our concerns about the touchpad, screen brightness and lack of business-oriented features, the IdeaPad U300S is our favourite Ultrabook yet thanks to its long battery life, good looks and reasonably good keyboard. Overall though, the 13in MacBo...
67%
techradar.com
Updated:
2014-05-25 01:45:59
The wait for the flurry of Intel ultrabooks is over, and the Lenovo IdeaPad U300S is among the latest super thin and light Windows laptops to come to the fore. It joins the likes of the Toshiba Portege Z830 , Toshiba Satellite Z830, Asus Zenbook UX31 and...
Good Matt screen, Intel Core i5 performance, Comfortable keyboard, Lightweight, Good battery life...
Bad Bland design, Badly placed Home buttons, Annoying trackpad, Limited connections...
Bottom line The Lenovo IdeaPad U300S is a good ultra-portable laptop, but as an ultrabook, it doesn't offer any compelling reasons to choose it over the competition...
60%
techradar.com/au/
Updated:
2014-05-25 01:45:59
The wait for the flurry of Intel ultrabooks is over, and the Lenovo IdeaPad U300S is among the latest super thin and light Windows laptops to come to the fore.It joins the likes of the Toshiba Portege Z830, Toshiba Satellite Z830, Asus Zenbook UX31 and Ac...
Good Matt screen, Intel Core i5 performance, Comfortable keyboard, Lightweight, Good battery life...
Bad Bland design, Badly placed Home buttons, Annoying trackpad, Limited connections...
Bottom line When it comes to weighing up the Lenovo IdeaPad U300S, "average" is a word that crops up too often. It looks average, performance is average despite being thicker and heavier than other ultrabooks, and the keyboard and trackpad are still awkward to use. I...
60%
expertreviews.co.uk
Updated:
2014-05-25 01:45:59
Launching several months after the first wave of Ultrabooks, the Lenovo IdeaPad U300s has some catching up to do. A quick glance at the spec sheet might not reveal anything outstanding, but in the flesh the U300s is easily one of the most pleasant-to-u...
Bottom line Another great Ultrabook design, but a slower processor and a couple of missing ports place it just behind the current leaders...
80%
T3.com
Updated:
2014-05-25 01:45:59
The Lenovo IdeaPad U300S is designed for people wanting the best laptop for working on the move. It has its work cut out, not just to overcome the popularity of the Apple MacBook Air, but there’s also stiff competition from the likes of the Asus Zenboo...
Good Good keyboard, Matte screen, Intel Core i5 power...
Bad Fiddly touchpad, Plain looks, Limited connections...
Bottom line The Lenovo IdeaPad U300S is a good ultra-portable laptop and the matte screen makes it ideal for working outside. However, if you’re looking for an Ultrabook to use as your main PC, it doesn’t offer any compelling reasons to choose it over the competi...
60%
techadvisor.co.uk
Updated:
2014-05-25 01:45:59
If there's a laptop that deserves the moniker "Ultrabook" - a term that Intel introduced (and trademarked) earlier this year for a class of very slim and light laptops - it's the Lenovo IdeaPad U300s. Not because it's faster or beefier than the competi...
Bottom line No matter which way you cut it, the U300s is a pricey laptop, though only moderately more so than the similarly configured competition. It's available in a slower, less capacious configuration with a Core i5-2457M CPU and a 128GB SSD for around £900, a...
80%
zdnet.co.uk
Updated:
2014-05-25 01:45:59
Lenovo's stylish U300s ultrabook is one of the best-looking Windows notebooks we've seen and matches Apple's MacBook Air nearly spec for spec...
Good Coollooking 'ultrabook', Large SSD drive, USB 3.0...
Bad Omits some basic ports and connections...
82%
trustedreviews.com
Updated:
2014-05-25 01:45:59
Ultrabooks are having an impact almost as big as the netbook did in its day. Basically powerful and stylish ultraportable laptops with 11-13in screens that are under 22mm thin and weigh less than 1.5kg, Intel's Ultrabook standard could be considered the i...
Good Attractive, different design, Affordable, Ergonomic keyboard, Good battery life, Full-size HDMI...
Bad No SD card reader, No keyboard backlighting, Screen has poor viewing angles, Sharp edges...
Bottom line Once again we have another excellent 13in Ultrabook entrant with just a few too many flaws to fully recommend it. Nonetheless, Lenovo's stylish and ergonomic IdeaPad U300s is a strong contender, and at under £900 in its Core i5 guise it's our favourite bu...
80%
thunderbaylive.com
Updated:
2014-08-06 08:31:55
Lenovo IdeaPad U300s review, Lenovo's first Ultrabook. This is a 3 pound, 0.6″ thin laptop with an aluminum shell and Intel ULV Core i5 and i7 CPU options. It's a skinnier and smarter version of the U260 that came out earlier this year, and it has the usu...
0%
yugatech.com
Updated:
2016-11-24 03:12:37
The IdeaPad U300s is Lenovo's very own sampling in the ultrabook category. The model got its inspiration with Lenovo's earlier ultraportable laptops, starting with the smaller IdeaPad U150 and the 12.5-incher IdeaPad U260. The U300s i basically a souped-u...
Bottom line The Lenovo 300s is one of the nicest-looking and best-designed ultrabooks around. Lenovo was able to differentiate itself form the rest of the ultrabook pack by following the same design concepts they've been using years ago, starting with the ultraportab...
0%
tbreak.ae
Updated:
2016-11-24 03:12:37
Design & Build QualityWith the recent boom of ultrabooks, many laptop manufacturers have to differentiate themselves from others with extra features and, more importantly, aesthetic design, since hardware remains consistent across the board. Now I’ll b...
Good Uniquely simple and elegant design, cool and quiet operations, very sturdy build...
Bad No backlit keyboard, no memory card reader, more expensive than competitors...
Bottom line Given the same configurations, it’s no surprise that the IdeaPad U300s performs in the same league as the Portege Z830. So why pay an extra $200 for the exact same experience as the Toshiba Portege Z830?It all comes down to aesthetic appeal and brand r...
70%
gadgetsmagazine.com.ph
Updated:
2016-11-24 03:12:37
No Ethernet connectionNo SD card readerWhile the Lenovo U300s surely won't turn any heads when you take it out of your bag, it's certainly a pleasurable device to take along with you on long jaunts and trips. Certainly an ultrabook to consider...
Good Excellent keyboard, Good trackpad, Fast boot time, Solid construction, well made...
Bad Design is safe and a bit boring, No Ethernet connection, No SD card reader...
Bottom line While the Lenovo U300s surely won't turn any heads when you take it out of your bag, it's certainly a pleasurable device to take along with you on long jaunts and trips. Certainly an ultrabook to consider if you're in a market for one.Buymeter: 8.9Tech Sp...
89%
hardwarezone.com.my
Updated:
2016-11-24 03:12:37
The Lenovo IdeaPad U300s is only the second Utrabook to reach us, after much anticipation. The first being the Acer Aspire S3, which set some pretty high standards for a machine not sporting an SSD. From our previous positive experience of the business-cl...
0%
hardwarezone.com.ph
Updated:
2016-11-24 03:12:37
The Lenovo IdeaPad U300s is only the second Utrabook to reach us, after much anticipation. The first being the Acer Aspire S3, which set some pretty high standards for a machine not sporting an SSD. From our previous positive experience of the business-cl...
0%
toptenreviews.com
Updated:
2014-05-25 01:45:58
The Lenovo IdeaPad U300s is the first ultrabook from Lenovo. It is an intelligently designed Ultrabook with a quick CPU. It’s lightweight and maintains the same wafer-like thickness from front to back. It has a fast processor and a unique book-like sha...
Good The design of the dock and keyboard help keep the ultrabook cool, even when you're playing games, which the Helix runs better than other ultrabooks...
Bad The older-generation Intel processor and GPU make this tablet well overpriced for what you get...
Bottom line The Helix is not a traditional ultrabook, but the twist-and-pull design of this convertible ultrabook gives you more portability than you will find anywhere else. The keyboard is sturdy, the display is full high definition with a brilliant picture and you...
0%
infoworld.com
Updated:
2014-05-25 01:45:58
If you're looking for a Windows laptop that looks like a MacBook Air, you've come to the right place. These systems are fast and full-featured, yet slim, light, and generally long on battery life. A few even sport solid-state drives, and some offer a...
80%
hothardware.com
Updated:
2014-05-25 01:45:58
It's easy to understand why the fledgling ultrabook market is exploding with new offerings from virtually all of the major players. The new class of notebooks, seemingly reinvented by Intel's vision (and a $300 million dollar marketing fund) are desig...
Bottom line There's a lot to like about the Lenovo IdeaPad U300s and after using the machine for a while we really wanted to absolutely love it.  Unfortunately, our tech geek lust started to wane a little after we got under the hood with this machine in our benchmark...
75%
maximumpc.com
Updated:
2014-05-25 01:45:59
You’d have to actively be avoiding the tech media over the past several months not to have heard about Ultrabooks. Their coming has garnered a boatload of buzz, fueled in no small part by Intel’s $300 million fund to get hardware and software makers...
80%
computershopper.com
Updated:
2014-05-25 01:45:59
If you've been following laptops in recent months, you've likely heard the term "ultrabook" everywhere, especially in coverage of the Consumer Electronics Show (CES) 2012. An ultrabook is a very thin, light laptop that conforms to a set of Intel-specified...
Good Thin and light, even by ultrabook standards, Strong Core i7 performance, Bump-resistant SSD, Long battery life, Aluminum chassis, Surprising audio fidelity...
Bad Too expensive, No memory-card slot, Port selection is only basic...
Bottom line The U300s delivers on the ultrabook promise of a take-anywhere laptop that doesn't compromise speed or battery life. But the Core i7 CPU and 256GB SSD in our test unit drives up the price too far for most users. Read More...
70%
notebookreview.com
Updated:
2014-05-25 01:45:59
The single fan on the left side of the U300s remains on most of the time but is quiet and non-intrusive. At maximum speed, it develops a slight whine but continues to be ignorable. The notebook chassis itself remains co...
Good Good keyboard, Excellent performance, Sleek design...
Bad Flexible chassis, No media card reader...
Bottom line The IdeaPad U300s is a solid entry into the Ultrabook market; it's mostly successful but stumbles in a few noticeable areas. While I like the design, the chassis is too easy to flex, which leads to some concerns about long-term reliability. The screen is nothing special with barely adequate picture quality. Last but not least it lacks a media card reader. On the plus side, the U300s has a great k...
60%
notebookcheck.net
Updated:
2014-05-25 01:45:59
The interested buyer may first think: A lot of money for such a small notebook. We now want to find out in our review, if the IdeaPad nevertheless can earn itself a purchase recommendation...
Good Excellent manufacturing quality, Very fast system start, Good application performance, Elegant design, High mobility, Low noise development, SSD...
Bad Dark and reflective screen with a low contrast, Restricted scope of interfaces, Lack of upgrade options, Average input devices, Charging electronics throttles the processor...
Bottom line Lenovo IdeaPad U300sThe contenders from Acer, Asus and Apple have set a fast pace in the last few weeks and months - in particular the Zenbook UX31 and the established MacBook Air could impress us with their advantages. Now, Lenovo has also sent its candi...
83%
pcmag.com
Updated:
2014-05-25 01:45:59
Lenovo doesn't miss a trick, and I'm not just saying that because the Lenovo IdeaPad U300s' ($1,495 list) startup wallpaper shows a picture of the system with its available accessories and part numbers. The 2.9-pound Lenovo U300s is an elegant entry in...
Good First-class design, Excellent keyboard, WiDi...
Bad No memory-card slot or Ethernet port, Sealed battery, Premium price...
Bottom line The Lenovo IdeaPad U300s, Lenovo's entry into the ultrabook arena, is as well-engineered as you'd expect, but it's not a knockout blow to its competitors...
80%
techworld.com
Updated:
2014-05-25 01:45:59
If there's a laptop that deserves the moniker "Ultrabook" - a term that Intel introduced (and trademarked) earlier this year for a class of very slim and light laptops - it's the Lenovo IdeaPad U300s. Not because it's faster or beefier than the compet...
Bottom line No matter which way you cut it, the U300s is a pricey laptop, though only moderately more so than the similarly configured competition. It's available in a slower, less capacious configuration with a Core i5-2457M CPU and a 128GB SSD for around £900...
0%
wired.com
Updated:
2014-05-25 01:45:59
Maybe it’s a cliché that big things come in small packages, but with its IdeaPad U300s, Lenovo proves there’s truth in them there words.The latest entry into the increasingly crowded ultrabook market, Lenovo takes the high (end) road, offering a well-t...
Good Solid construction, solid performance, solid feature set. Keyboard is as good as it gets on an ultrabook. OneKey rescue button to restore/rebuild the laptop is a neat idea — but do we really need a standalone, physical button on the side for this? It's th...
Bad What's up with the backlighting? Minimal port selection, with USB ports on opposite sides of the machine. Weak clickpad...
80%
pcworld.com_techhive.com
Updated:
2014-05-25 01:45:59
If there's a laptop that deserves the moniker "Ultrabook"--a term that Intel introduced (and trademarked) earlier this year for a class of very slim and light laptops--it's the Lenovo IdeaPad U300s. Not because it's faster or beefier than the competiti...
Good Velvety looks and feel, Great keyboard and touchpad for an ultrabook...
Bad No Etherent or SDHC card slot, A little pricey for its performance level...
Bottom line The U300s ameliorates its high price and slightly slow performance with a classy and very usable design. Images (click to enlarge) Lenovo IdeaPad U300s: Light, Luxurious Lenovo IdeaPad U300s Review, by Jon L. Jacobi November 15, 2011 If there's a...
80%
vr-zone.com
Updated:
2014-05-25 01:45:59
Lenovo Singapore has announced the launch of their IdeaPad U300s Ultrabook, designed for fashionistas who are looking for a slim and stylish laptop with superb system performance. The U300s Ultrabook will retail starting today, and at next week's SITEX Sh...
0%
engadget.com
Updated:
2014-05-25 01:45:59
Review enough Ultrabooks and you'll start to wrestle with this idea of value. We've seen cheap ones that don't perform well and expensive ones that do. Things get really dicey when you throw in machines that cost a bit less, look good and perform well, bu...
Good Tasteful design, well-madeComfortable keyboard, smooth trackpadInsanely fast boot time, runs cool...
Bad No SD slotNo backlit keyboardLow-res display...
Bottom line On tap here: fast performance, a tasteful design and the best keyboard / trackpad we've yet seen on an Ultrabook. It's too bad, then, that at this price it's missing key features like a memory card slot, higher-res display and backlit keyboard...
0%
theverge.com
Updated:
2014-05-25 01:45:59
Boy, is it a nice change of pace to not open this paragraph — as I have the other ultrabook reviews — with a description of how the U300s looks like a MacBook Air with some slight tweaks. Not only has Lenovo taken a totally different design route than App...
Good Very unique, rigid design, Wonderfully spaced and comfortable keyboard, Best touchpad among ultrabooks...
Bad No backlit keyboard, No SD card slot, More expensive than the competition, Screen resolution could be better...
78%
Laptopmag.com
Updated:
2014-05-25 01:45:59
Lenovo has officially entered the Ultrabook race with its IdeaPad U300s, a 13-inch all-aluminum system that weighs just 3 pounds. Starting at $1,095 ($1,495 as configured), the U300s packs an SSD and a fast Core i7 processor, which means you get a mach...
Good Attractive metal design, Good webcam, Boots fast, Runs cool...
Bad Relatively low resolution, Limited viewing angles, No SD card slot, Keyboard not backlit...
70%
etechreviews.com
Updated:
2014-05-25 01:45:59
Lenovo IdeaPad U300S is a coolest looking, sleekest laptop that offers large solid state drive, USB 3.0, one piece aluminium shell, 8 hours of battery life, 10.5 second boot time, glass touchpad, cool, breathable keyboard and 50 percent battery charge...
0%
hardwarezone.com.sg
Updated:
2014-05-25 01:45:59
The Lenovo IdeaPad U300s is only the second Utrabook to reach us, after much anticipation. The first being the Acer Aspire S3, which set some pretty high standards for a machine not sporting an SSD. From our previous positive experience of the business...
Good Slim, light and robust form factor, Interesting design, Superb battery life...
Bad Sharp edges...
90%
mobiletechreview.com
Updated:
2014-06-19 03:09:23
The IdeaPad U300s is Lenovo's first ultrabook. In fact it's one of the first ultrabooks on the market, period. We took a look at the Asus Zenbook UX31 ultrabook last week, and the Acer Aspire S3 rounds out the first runners. Intel came up with the ultrabo...
0%
zdnet.com
Updated:
2015-04-17 05:44:11
Lenovo's 13.3in. IdeaPad U300s is one of a growing number of ultrabooks characterised by a thin and light design and a minimalist look. As usual, there's no optical drive, and the price hovers around £800 (inc. VAT).For that you get a Core i5 processor, 4...
0%
goodhousekeeping.com
Updated:
2015-06-16 03:31:27
For a great balance of power and usability, look to the Lenovo IdeaPad U300s, our runner-up pick among ultrabooks. This laptop outdid much of the competition when it came to ease of use, thanks to its comfortable keyboard, slim profile, and helpful manual...
Good Thin profile, Weighs less than 3 pounds, Good graphics and performance, Quick startup times, More than 4 hours of battery life, Consumer testers found it easy to use...
Bad Limited ports for connectivity...
80%