location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro K8600dn inkjet printer Colour 4800 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro K8600dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB016A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585298334 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet Pro K8600dn inkjet printer Colour 4800 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A3 13 ppm Printing colours: Black
  • - USB port
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Officejet Pro K8600dn inkjet printer Colour 4800 x 1200 DPI A3 :
The long product name of HP Officejet Pro K8600dn inkjet printer Colour 4800 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Officejet Pro K8600dn Printer
More>>>
HP Officejet Pro K8600dn inkjet printer Colour 4800 x 1200 DPI A3:
The official description of HP Officejet Pro K8600dn inkjet printer Colour 4800 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do more in-house – print everything from envelopes and letters to spreadsheets and posters with this network-ready A3+ printer. Enjoy real economy too with professional-quality printing at up to 50% less cost per page than A4 lasers1.

Enjoy professional-quality printing and a cpp up to 50% lower than A4 lasers2.

• Get professional-quality results at a cpp up to 50% less than A4 lasers1. Reduce your external costs – print high-impact marketing materials in-house with HP Officejet inks; for enhanced quality, use office papers with the ColorLok logo.


Print it all – including double-sided documents – with one versatile A3+ device.

• Print everything from envelopes and documents to spreadsheets and posters with one ultra-versatile A3+ printer. Save time and paper with easy and reliable 2-sided printing. Print borderless up to 330 x 482 mm using brochure and photo papers.


Enhance your productivity with breakthrough speeds and built-in networking.

• Print at breakthrough speeds of up to 35 ppm in black or colour (A4 pages). Share the performance on a small network with HP Jetdirect plug and play networking. Enjoy fast and easy operation via intuitive controls.


1 Compared with majority of laser printers
2 Majority of laser printers

Short summary description HP Officejet Pro K8600dn inkjet printer Colour 4800 x 1200 DPI A3:
This short summary of the HP Officejet Pro K8600dn inkjet printer Colour 4800 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro K8600dn, Colour, 4800 x 1200 DPI, A3, 6250 pages per month, 13 ppm

Long summary description HP Officejet Pro K8600dn inkjet printer Colour 4800 x 1200 DPI A3:
This is an auto-generated long summary of HP Officejet Pro K8600dn inkjet printer Colour 4800 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP Officejet Pro K8600dn. Colour, Maximum duty cycle: 6250 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 13 ppm

Features
Page description languages *
PCL 3
Printing colours *
Black
Print head nozzles
1056
Colour *
Yes
Maximum duty cycle *
6250 pages per month
Electromagnetic compatibility
FCC Title 47 CFR Part 15 Class B (USA), C-tick (Australia and New Zealand), VCCI (Japan), CE (European Union), BSMI (Taiwan), ICES (Canada), CCC S&E (China), MIC (Korea)
Safety
EN 60950/IEC 950 Compliance (International), UL Listed (USA), CSA (Canada), GS Certified (Germany), CE Marking (Europe), NOM-NYCE (Mexico), CCC S&E (China), GOST (Russia), BSMI (Taiwan)
Printing
Print margin top (A4)
3 mm
Print margin right (A4)
3.3 mm
Print margin left (A4)
3.3 mm
Print margin bottom (A4)
1.2 cm
Print speed (colour, draft quality, A4/US Letter)
35 ppm
Print speed (colour, best quality, A4)
4 ppm
Print speed (black, draft quality, A4/US Letter)
35 ppm
Print speed (black, best quality, A4)
5.8 ppm
Print quality (colour, best quality)
4800 DPI
Print quality (black, normal quality)
1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (colour, normal quality, A4/US Letter)
14.5 ppm
Print quality (black, best quality)
1200 x 1200 DPI
Borderless printing
Yes
Input & output capacity
Standard output capacity for envelopes
100 sheets
Duty cycle letter size (maximum)
6250 pages per month
Maximum input capacity for envelopes
10
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum paper trays
1
Maximum output capacity
150 sheets
Paper handling
Recommended media weight
75 - 90 g/m²
Custom media sizes
76 x 127 - 330 x 483 mm
Maximum print size
320 x 2525.3 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B6
ISO C-series sizes (C0...C9)
C4
Non-ISO print media sizes
Executive, Index card, Legal, Statement, Letter
Media size (tray 1)
A3, A4, A5, A6, B4, B5, 76 x 127 to 330 x 483 mm
Media weight (tray 1)
60 - 286 g/m²
Duplex supported media size
A3+, A3, A4, B4
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
No
Direct printing
No
Standard interfaces
USB 2.0
Performance
Internal memory *
32 MB
Maximum internal memory
32 MB
Processor frequency
192 MHz
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
80 W
Power consumption (standby)
6 W
System requirements
JetDirect Compatible Products
Yes
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 2332 mm
Maximum dimensions (W x D x H)
610 x 705.14 x 223 mm
Weight
14.3 kg
Packaging data
Package weight (imperial)
16.6 kg (36.6 lbs)
Package weight
16.6 kg
Logistics data
Pallet gross weight
252.5 kg
Master (outer) cases per pallet
5 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
15 pc(s)
Other features
Dimensions (WxDxH)
609.6 x 500.4 x 223 mm
Print technology
Inkjet
Media types supported
Paper (inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies
Standard input trays
1
Power requirements
110 - 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz)
Print head
4
Package dimensions (W x D x H)
734.1 x 599.4 x 381 mm (28.9 x 23.6 x 15")
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 2331.7 mm (40 x 48 x 91.8")
Pallet weight (imperial)
269 kg (593 lbs)
Product dimensions when open (LxWxD)
61 cm (24")
Weight (imperial)
31.5 lb
Maximum print length (imperial)
8.3 ft
Size (imperial)
61 cm (24")
Print speed (black, best quality, letter)
5.8 ppm
Print speed (colour, best quality, letter)
4 ppm
Print speed (colour, draft quality, letter)
35 ppm
Recommended media weight (imperial)
24 lb
Standard input capacity for envelopes
10 sheets
Automatic paper sensor
No
Camera phone
No
Maximum input capacity for 10 x 15 cm photographs
60 sheets
Page yield identifier
HP OJPro K8600dn
Photo proofsheets supported
No
Print speed (black, fast normal quality, letter)
17 ppm
Print speed (colour, fast normal, letter)
16 ppm
Printable area
28.7 cm
Skew
+/- 0.006 in+/- 0.1524 mm
Video action printing supported
No
Vivera inks supported
No
UNSPSC-code
43212104
Package dimensions (WxDxH)
734.1 x 599.4 x 381 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:48:29
Uk has collected 11 expert reviews for HP Officejet Pro K8600dn inkjet printer Colour 4800 x 1200 DPI A3 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-02-14 04:48:29
It wont replace your graphics departments high-end colour laser printer, but for drafts and for other kinds of office users its worth considering.
Good Fast, wide-format capability, automatic duplexer...
Bad Expensive, clunky input and output trays The Final Word It wont replace your graphics departments high-end colour laser printer, but for drafts and for other kinds of office users its worth considering.
Bottom line It wont replace your graphics departments high-end colour laser printer, but for drafts and for other kinds of office users its worth considering.
65%
pcadvisor.co.uk
Updated:
2013-02-14 04:48:29
The HP Officejet Pro K8600dn colour inkjet printers wide-format capability means that you can print larger documents from your desktop. The product also supports the business worlds faster, cheaper mantra, offering impressive speed and economical...
Bottom line For many offices, the HP Officejet Pro K8600dn would be overkill. Groups who need to stretch their printing capabilities will find this machine a capable device. Its quality isnt quite good enough to replace the high-end colour lasers that larger gra...
70%
pcauthority.com.au
Updated:
2015-06-25 06:54:59
The K8600 makes a striking first impression – it can handle a paper size of A3+, and its proportions have gone up accordingly. That means it’s a whopper of a printer – even with paper trays closed it stretches 420mm deep. Unfold the plastic paper catch...
Bottom line Lacklustre colour quality, but good speed and value for money make the K8600 a contender if you like blowing things up to A3 size...
67%
expertreviews.co.uk
Updated:
2015-06-25 06:54:59
Inkjets have their advantages in the office. HPs Officejet Pro K8600 is an A3+ office printer with some of the lowest print costs weve seen from an inkjet or laser. HP hopes this will appeal to small and medium-sized businesses who want to match t...
80%
macnews.com
Updated:
2013-02-14 04:48:28
Not that the HP Officejet Pro K8600dn is a slouch. It has wide-format capability so you can print on tabloid and B-size media. It’s also pretty snappy. I printed out good-looking text pages at just under six pages per minute (ppm) for best (n...
80%
pcworld.com_techhive.com
Updated:
2013-02-14 04:48:29
You pay a bigger price for this inkjet, but you can print bigger things on it--and enjoy smaller ink prices plus automatic two-sided printing.
Good Wideformat capability, Automatic duplexer...
Bad Expensive, Clunky input and output trays...
Bottom line You pay a bigger price for this inkjet, but you can print bigger things on it--and enjoy smaller ink prices plus automatic two-sided printing.
67%
techworld.com
Updated:
2013-02-14 04:48:29
The HP Officejet Pro K8600dn colour inkjet printer's wide-format capability means that you can print larger documents from your desktop. The product also supports the business world's 'faster, cheaper' mantra, offering impressive speed and economical...
Bottom line For many offices, the HP Officejet Pro K8600dn would be overkill. Groups who need to stretch their printing capabilities will find this machine a capable device. Its quality isn't quite good enough to replace the high-end colour lasers that larger gra...
0%
toptenreviews.com
Updated:
2015-06-25 06:54:59
Hewlett-Packard’s entrance into the wide-format inkjet printer market has been lackluster at best. Their HP Officejet Pro K8600 received unfavorable reviews from most customers, lacks many of the features we’ve come to expect in these large printers, w...
Good HewlettPackard provides fantastic customer support...
Bad This printer can only produce a 13 x 19" print. It is also very difficult to use.
Bottom line The HP Officejet Pro K8600 is difficult to use, but high-quality customer support will make it easier on you...
75%
trustedreviews.com
Updated:
2015-06-25 06:54:59
We looked at HP's OfficeJet Pro print mechanism in its K5400n printer a few weeks back. That A4 machine is very competitively priced at well under £100. The K8600 is its wide carriage, A3+ sibling and the price doesn't look quite so attractive at a smidge...
70%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)