location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HSM Securio P44 paper shredder Particle-cut shredding 67 dB 40 cm Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HSM Check ‘HSM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Securio P44
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1874111E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4026631032148
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘HSM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HSM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HSM Securio P44 paper shredder Particle-cut shredding 67 dB 40 cm Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White Particle-cut shredding Working width: 40 cm
  • - Shredding staples Shredding CDs Paper shredding Credit cards shredding
  • - Shredding capacity: 12 sheets
  • - Basket volume: 205 L 67 dB
  • - Power consumption (typical): 2600 W
Long product name HSM Securio P44 paper shredder Particle-cut shredding 67 dB 40 cm Black, White :
The long product name of HSM Securio P44 paper shredder Particle-cut shredding 67 dB 40 cm Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Securio P44 1 x 5 mm DC + Metal Detection, 205 l, 67 dB
More>>>
Short summary description HSM Securio P44 paper shredder Particle-cut shredding 67 dB 40 cm Black, White:
This short summary of the HSM Securio P44 paper shredder Particle-cut shredding 67 dB 40 cm Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

HSM Securio P44, Particle-cut shredding, 40 cm, 1 x 5 mm, 205 L, 67 dB, 6000 mm/min

Long summary description HSM Securio P44 paper shredder Particle-cut shredding 67 dB 40 cm Black, White:
This is an auto-generated long summary of HSM Securio P44 paper shredder Particle-cut shredding 67 dB 40 cm Black, White based on the first three specs of the first five spec groups.

HSM Securio P44. Shredding type: Particle-cut shredding, Working width: 40 cm, Shredding size: 1 x 5 mm. Power consumption (typical): 2600 W. Power requirements: 230V, 50Hz, Dimensions (WxDxH): 700 x 592 x 1025 mm. Weight: 111 kg