location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic SC-PT560EG-K (Black) home cinema system 5.1 channels 1000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-PT560EG-K Home Cinema System (Black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC-PT560EG-K show
Show alternative article codes used in the online market place
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 11:11:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic SC-PT560EG-K (Black) home cinema system 5.1 channels 1000 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player
  • - 1000 W 5.1 channels
  • - Equalizer
  • - Radio Data System (RDS)
Long product name Panasonic SC-PT560EG-K (Black) home cinema system 5.1 channels 1000 W :
The long product name of Panasonic SC-PT560EG-K (Black) home cinema system 5.1 channels 1000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SC-PT560EG-K Home Cinema System
More>>>
Short summary description Panasonic SC-PT560EG-K (Black) home cinema system 5.1 channels 1000 W:
This short summary of the Panasonic SC-PT560EG-K (Black) home cinema system 5.1 channels 1000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic SC-PT560EG-K Home Cinema System (Black), DVD player, DVD-R, DVD-RAM, DVD-RW, DivX, MPEG4, NTSC, 5.1 channels, 1000 W

Long summary description Panasonic SC-PT560EG-K (Black) home cinema system 5.1 channels 1000 W:
This is an auto-generated long summary of Panasonic SC-PT560EG-K (Black) home cinema system 5.1 channels 1000 W based on the first three specs of the first five spec groups.

Panasonic SC-PT560EG-K Home Cinema System (Black). Optical disc player type: DVD player, Disc types supported: DVD-R, DVD-RAM, DVD-RW. Video formats supported: DivX, MPEG4, Analog signal format system: NTSC. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Total Harmonic Distortion (THD): 10%. Center speaker RMS power: 250 W, Center speaker impedance: 6 Ω. Satellite speakers RMS power: 250 W, Satellite speaker impedance: 3 Ω

Brand Image Product code Product Stock Price from
Panasonic

Panasonic SC-PT560EG-S (Silver) home cinema system 5.1 channels 1000 W
(show image)
SC-PT560EG-S SC-PT560EG-S Home Cinema System (Silver) 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic SC-PT460EG-S (Silver) home cinema system 5.1 channels 1000 W
(show image)
SC-PT460EG-S SC-PT460EG-S Home Cinema System (Silver) 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic SC-PT160EG-S (Silver) home cinema system 5.1 channels 330 W
(show image)
SC-PT160EG-S SC-PT160EG-S Home Cinema System (Silver) 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic SC-PT460EG-K (Black) home cinema system 5.1 channels 1000 W
(show image)
SC-PT460EG-K SC-PT460EG-K Home Cinema System (Black) 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic SC-PT160EG-K (Black) home cinema system 5.1 channels 330 W
(show image)
SC-PT160EG-K SC-PT160EG-K Home Cinema System (Black) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)