location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation E31 Intel® Xeon® E3 V2 Family E3-1275v2 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E31
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV934MD
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 17:08:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation E31 Intel® Xeon® E3 V2 Family E3-1275v2 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 280 W
  • - Intel® Xeon® E3 V2 Family E3-1275v2 3.5 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD±RW
  • - NVIDIA® Quadro® 2000 1 GB Intel® HD Graphics P4000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 year
Long product name Lenovo ThinkStation E31 Intel® Xeon® E3 V2 Family E3-1275v2 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black :
The long product name of Lenovo ThinkStation E31 Intel® Xeon® E3 V2 Family E3-1275v2 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3-1275v2(3.50GHz), 4GB RAM, 500GB HDD, Windows 7 Professional 64
More>>>
Lenovo ThinkStation E31 Intel® Xeon® E3 V2 Family E3-1275v2 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black:
The official description of Lenovo ThinkStation E31 Intel® Xeon® E3 V2 Family E3-1275v2 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get better productivity with a Windows® 7 Professional OS, available on all Lenovo ThinkStation models. With the E31, you can get the performance and reliability you need on a budget you can afford. The new Lenovo ThinkStation E31 tower and small form factor (SFF) workstations provide the high-performance Intel® Core and Xeon® processors and error-correcting memory to deliver the professional results you need — at an entry-class price point. Professional results require powerful graphics and — the E31 systems supports both Intel integrated graphics as well as discrete graphic options from NVIDIA.

The E31 offers a reliable, green workstation solution, with the E31 SFF offering a compact design at only 11L. Both E31 workstations are environmentally friendly, offering up to 92-percent power efficiency. Equipped with Error Correcting Code (ECC) memory, which virtually eliminates all memory-related failure, the E31 ThinkStation also supports 1600 MHz DDR3 Memory DIMMs to boost productivity. And the ISV applications you depend on are certified and supported on the E31, including Autodesk, Adobe, Dassault Systémes and PTC and Siemens.

Short summary description Lenovo ThinkStation E31 Intel® Xeon® E3 V2 Family E3-1275v2 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black:
This short summary of the Lenovo ThinkStation E31 Intel® Xeon® E3 V2 Family E3-1275v2 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation E31, 3.5 GHz, Intel® Xeon® E3 V2 Family, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation E31 Intel® Xeon® E3 V2 Family E3-1275v2 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation E31 Intel® Xeon® E3 V2 Family E3-1275v2 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation E31. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 V2 Family, Processor model: E3-1275v2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics P4000, Discrete graphics card model: NVIDIA® Quadro® 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 V2 Family
Processor model *
E3-1275v2
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.5 GHz
Processor socket
LGA 1155 (Socket H2)
L2 cache
8 MB
Processor cache
8 MB
L3 cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E3-1200 v2
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
77 W
PCI Express slots version
3.0
PCI Express configurations
1x16+1x4, 1x8+3x4, 2x8+1x4
Number of processors installed
1
Stepping
E1
CPU multiplier (bus/core ratio)
35
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1600 MHz
ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
RAID support
Yes
RAID levels
0, 1
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® Quadro® 2000
Discrete graphics card memory
1 GB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics P4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1250 MHz
Number of displays supported (on-board graphics)
3
Maximum graphics card memory
0.001 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Tower
Number of 3.5" bays
3
Number of 5.25" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® C216
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
Processor code
SR0PA
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
65726
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
280 W
Power supply input voltage
200 - 240 V
Power supply input frequency
50 - 60 Hz
Power consumption (typical)
18 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
430 mm
Height *
425 mm
Weight *
11.2 kg
Packaging content
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Graphics card family
NVIDIA
Plug and Play
Yes
Data transfer rate
1000 Mbit/s
Cooling type
Active
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 08:00:02
Uk has collected 4 expert reviews for Lenovo ThinkStation E31 Intel® Xeon® E3 V2 Family E3-1275v2 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itpro.co.uk
Updated:
2013-12-11 08:00:02
Dozens of companies produce what purport to be business PCs, but only the biggest firms have the clout and ability to design bespoke systems that cater to the corporate world.Lenovo is one of the big players and its latest system, the ThinkStation E31, ai...
Bottom line Lenovo's system isn't particularly quiet but, aside from this, it doesn't do much wrong: plenty of application power, a decent discrete graphics card, reasonable versatility and plenty of component options. No small form-factor workstation comes cheap...
80%
alphr.com
Updated:
2013-12-11 08:00:02
Workstations are typically large, ugly towers, but the increasing efficiency of desktop components means system builders are able to cram more than ever into small-form-factor machines. Lenovo's latest, the ThinkStation E31, is one such example. It follo...
Bottom line Lenovo's compact workstation is powerful and versatile - an attractive proposition at this price...
83%
laptopmedia.com
Updated:
2015-07-27 07:14:27
People are working on the go more and more. Those people usually require a thin and light, yet sturdy device to work on while they are traveling. Lenovo have released a new notebook suited to this kind of use. The E31 Notebook is a thin-and-light notebook...
Good Great clean design, Sturdy build, Comfortable keyboard, Quick and responsive trackpad, Very high color accuracy...
Bad Poor sRGB gamut coverage of the IPS panel, No M.2 SSD slot for additional storage...
Bottom line Lenovo E31 Notebook is a great laptop for its price. The design is stylish and clean. Small details sprinkled all around the device serve to remind us of the iconic ThinkPad series. It has a nice rubberized lid for good grip and sturdy build, even though...
0%