Denon DBP-2012UD 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11346
Info modified on:
21 Oct 2022, 10:32:10
Long product name Denon DBP-2012UD 3D Black:

32-bit/192kHz, Dolby TrueHD, DTS-HD Master, 434 x 107 x 319 mm, black

Short summary description Denon DBP-2012UD 3D Black:

Denon DBP-2012UD, Full HD, NTSC, PAL, 1080i, 1080p, 480i, 480p, 576i, 576p, Dolby TrueHD, DTS-HD Master Audio, 7.1 channels, 32-bit/192kHz

Long summary description Denon DBP-2012UD 3D Black:

Denon DBP-2012UD. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p. Audio decoders: Dolby TrueHD, DTS-HD Master Audio, Audio output channels: 7.1 channels, Audio D/A Converter (DAC): 32-bit/192kHz. Video formats supported: MPEG1, MPEG2, MPEG4, WMV, Audio formats supported: AAC, MP3, WAV, WMA, Image formats supported: JPG. HDMI version: 1.4a. Disc types supported: BD, BD-R, BD-RE, CD-R, CD-RW, DVD, DVD+R, DVD-R, DVD-RW

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.