Apple logo

Apple Mac Pro 2 GB DDR2-SDRAM Workstation

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33373
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple Mac Pro 2 GB DDR2-SDRAM Workstation:

Mac Pro, Intel Xeon Quad-Core 2.8GHz, 2GB (2 x 1GB) DDR2, 320GB SATA (7200 rpm), 16x SuperDrive DVD±R DL, ATI Radeon HD 2600 XT 256MB, Bluetooth 2.0 + EDR, Mac OS X v10.5 Leopard

Short summary description Apple Mac Pro 2 GB DDR2-SDRAM Workstation:

Apple Mac Pro , 2.8 GHz, 2 GB, DDR2-SDRAM

Long summary description Apple Mac Pro 2 GB DDR2-SDRAM Workstation:

Apple Mac Pro . Processor frequency: 2.8 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Product type: Workstation. Weight: 19.2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.