location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser M2000DN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser M2000DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA07051BX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser M2000DN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 300 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 300 MHz
Warranty: 3 years
Long product name Epson AcuLaser M2000DN 1200 x 1200 DPI A4 :
The long product name of Epson AcuLaser M2000DN 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser M2000DN - 1200 x 1200 DPI, 28 ppm
More>>>
Epson AcuLaser M2000DN 1200 x 1200 DPI A4:
The official description of Epson AcuLaser M2000DN 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add speed, efficiency and quality to your office and workgroup printing with Epson’s AcuLaser M2000 A4 mono laser series. Combine high-speed 28 ppm and duplex flexibility with simple operation and low print costs.
Choose the model that suits you the best: standard version for single user, network version for small working groups. This compact laser is a fast, efficient addition to any business. From high volume documents to invoices and envelopes, Epson’s acclaimed technologies maximise speed and quality and achieve one of the most effective low cost per page printers on the market.
Handle jobs quickly and efficiently with standard duplex, fast processing and Epson MITech Memory Management.

- Fast, cost-effective printing – versatile mono laser for all your business printing.
- Great results – print up to 28 ppm with fast processing and efficient memory management.
- Print in seconds – Epson Application Specific Integrated Circuit (ASIC) technology processes documents at high speed for fast first page out.
- Versatile paper management – standard 300 sheets with 50 sheet manual tray and 250 sheet cassette; expandable to 800 sheets with 2 optional 250 sheet cassettes.
- Integrate easily - genuine Adobe PostScript 3 and PCL as standard.
- Simple to maintain – long-life components and easy maintenance.
- Save energy and keep costs low – save paper with standard duplex, high yield toner available for lower cost per page.

Short summary description Epson AcuLaser M2000DN 1200 x 1200 DPI A4:
This short summary of the Epson AcuLaser M2000DN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser M2000DN, 1200 x 1200 DPI, A4, 28 ppm, Network ready

Long summary description Epson AcuLaser M2000DN 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson AcuLaser M2000DN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser M2000DN. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm. Network ready

Printing
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
14 s
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
20000 pages per month
Printer fonts
PCL, PostScript
Number of PCL fonts
181
Number of PostScript fonts
17
Country of origin
Spain
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
800 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Media weight (tray 1)
60 – 220 g/m2
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Processor frequency
300 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
30 dB
Power
Power consumption (standby)
7 W
Power consumption (PowerSave)
3 W
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.5 kg
Dimensions (WxDxH)
378 x 390 x 255 mm
Packaging data
Package width
520 mm
Package depth
520 mm
Package height
400 mm
Package weight
14.6 kg
Logistics data
Products per pallet layer
2 pc(s)
Products per pallet
10 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
10 pc(s)
Other features
Mac compatibility
Yes
Standard media sizes
A4, A5, B5, LT, GLT, HLT, LGL, GLG, IB5, EXE, C5, C6, DL, F4
Power requirements
220V - 240V / 50Hz, 60Hz / 3.9 A
Power consumption (active)
840 W
Compatible operating systems
Microsoft Windows 2000/XP/Server 2003/Vista/XP x64 Edition/Server 2003 x64/Vista x64
Emulations
ESC/Page (z/w), FX, ESCP2, I239X, PCL5e, PCL6, Adobe PostScript3, PDF 1.3
Fonts included
Yes
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:19:33
Uk has collected 8 expert reviews for Epson AcuLaser M2000DN 1200 x 1200 DPI A4 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
alphr.com
Updated:
2011-09-26 07:19:33
Epson's multitalented M2000DN almost squeezed itself into last month's sub-£200 laser Labs, so in this month's company it looks good value. Indeed, to be able to boast automatic duplex printing, an Ethernet connection complete with embedded web-page ma...
Bottom line A very reasonable price considering the features on offer, but it's simply too expensive to run...
50%
trustedreviews.com
Updated:
2011-09-26 07:19:33
The laser printer business is a strange old world. There are plenty of printer makers and plenty of makers who reuse other makers' print engines or sometimes whole machines, rebadged and with different firmware and print description languages. Under its s...
70%
techradar.com
Updated:
2011-09-26 07:19:33
Although the SRP of the Epson AcuLaser M2000DN is £264, we had no trouble finding it on sale for £169 (inc. VAT), and this is the model that comes complete with 10/100 Ethernet. If you dont need networking, the basic M2000D is available for £128. Ther...
Good Decent print speeds, Good print quality...
Bad Frustrating to use, Questionable value for money...
80%
gadgetspeak.com
Updated:
2011-09-26 07:19:33
This is called a business mono laser -at this stage I was not concerned- but it is small and many home offices would benefit from it. It is 40x37x23cm with all leads inserted, assuming you use the built in paper tray you need no more space than this as...
60%
pcadvisor.co.uk
Updated:
2015-06-27 11:44:20
Despite being a mere mono-laser printer, the Epson AcuLaser M2000D offers a potential level of functionality that belies its bargain basement presentation. At a time when its possible to buy a colour laser printer for £200, or a mono laser for half...
Bottom line For users needing to run off medium-sized batches of text documents, the Epson AcuLaser M2000D produces good results, and with relatively low running costs. Certainly though, better attention to presentation would have helped its cause. Robin Morris L...
70%
expertreviews.co.uk
Updated:
2015-06-27 11:44:20
Epsons AcuLaser M2000D is expensive for a single-function USB printer, but its not short of features. Its one of the largest printers in the group, and is firmly targeted at business users. A large 300-page paper tray can be expanded with an opti...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)