location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS CAMERA -300X 10.2 MP CMOS Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAMERA EOS-300X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9428A006
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS CAMERA -300X 10.2 MP CMOS Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.2 MP CMOS Black, Silver
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS CAMERA -300X 10.2 MP CMOS Black, Silver :
The long product name of Canon EOS CAMERA -300X 10.2 MP CMOS Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS-300x with 6 custom functions ,12 shooting modes , Large illuminated LCD ,1/4000 shutter speed
More>>>
Canon EOS CAMERA -300X 10.2 MP CMOS Black, Silver:
The official description of Canon EOS CAMERA -300X 10.2 MP CMOS Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Fast auto focus
- Up to 3 fps continuous shooting
- 1/4000 shutter speed
- 35-zone metering
- Wide-area 7-point AF
- Ergonomic one-hand operation
- E-TTL II auto-flash metering
- 6 custom functions
- 12 shooting modes
- Large illuminated LCD
- Compact and lightweight
Built in flash
- The powerful built-in retractable flash has a guide number of 13 and covers lenses as wide as 28mm. When in use, the flash head extends high above the lens to eliminate lens shadow and reduce unnatural shadows formed behind subjects. Flash synchronises at 1/125th sec.
Metering
- 35-Zone evaluative metering delivers consistently accurate exposures, ignoring particularly bright zones for balanced exposures in difficult lighting. Exposure modes include Program (P), Shutter-priority (Tv), Aperture-priority (Av), Manual (M) and Auto depth of field (A-Dep). Six PIC program modes include Portrait, Landscape, Close-up, Sports, and Night Portrait. Users can use six custom functions to establish favourite settings.
Fast focus
- With the touch of a button , auto focus can switch between One-Shot AF (for static objects), AI Servo AF (tracking moving subjects) and AF/AI Focus AF (automatic switching between modes). 7-point wide area auto focus ensures rapid focus, even with non-centered subjects. AF Points are selectable with an easy cross selection key, their position superimposed in the viewfinder for simple navigation. Shutter speed ranges from 30 sec to 1/4000th sec.

Short summary description Canon EOS CAMERA -300X 10.2 MP CMOS Black, Silver:
This short summary of the Canon EOS CAMERA -300X 10.2 MP CMOS Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS CAMERA -300X, 10.2 MP, CMOS, 3x, 365 g, Black, Silver

Long summary description Canon EOS CAMERA -300X 10.2 MP CMOS Black, Silver:
This is an auto-generated long summary of Canon EOS CAMERA -300X 10.2 MP CMOS Black, Silver based on the first three specs of the first five spec groups.

Canon EOS CAMERA -300X. Megapixel (approx.): 10.2 MP, Sensor type: CMOS. Optical zoom: 3x, Digital zoom: 4x. Display diagonal: 7.62 cm (3"). Internal memory: 128 MB. Weight: 365 g. Product colour: Black, Silver

Picture quality
Megapixel (approx.) *
10.2 MP
Sensor type *
CMOS
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focusing
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
50, 100, 200, 400, 800, 1600, 3200, 6400
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Memory
Internal memory
128 MB
Compatible memory cards *
CF, mmc, sd
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Camera
Self-timer delay *
10 s
Design
Product colour *
Black, Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
130 mm
Depth
64 mm
Height
90 mm
Weight
365 g
Other features
Video capability
Yes
Built-in flash
Yes
Camera shutter speed
30 - 1/4000 s
Power source
2x CR2
Digital SLR
Yes