HPE logo

HPE MSA2212fc disk array 48 TB Rack (2U)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92907
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE MSA2212fc disk array 48 TB Rack (2U):

HP StorageWorks 2212fc Dual Enhanced Controller Modular Smart Array

Short summary description HPE MSA2212fc disk array 48 TB Rack (2U):

HPE MSA2212fc, 48 TB, 21.7 kg, Rack (2U)

Long summary description HPE MSA2212fc disk array 48 TB Rack (2U):

HPE MSA2212fc. Total installed storage capacity: 48 TB. Chassis type: Rack (2U). Supported storage drive interfaces: SAS, Serial ATA. Width: 254 mm, Depth: 635 mm, Height: 736.6 mm, Weight: 21.7 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.