location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO Mobile U Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Mobile U9200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:U9200-02NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7500 2.2 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 120 GB
  • - Intel® GMA X3100
  • - 4 h
  • - Windows Vista Business
Long product name Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business :
The long product name of Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO Mobile U9200, Intel Core 2 Duo T7500 (2.2GHz, 4MB L2, 800MHz), 2GB DDR2 SDRAM, 120GB SATA (5400 rpm), 12.1" TFT WXGA, DVD-RW SuperMulti DL, no modem, Intel Pro Wireless 4965 a/g/n, Windows Vista Business
More>>>
Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:
The official description of Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business people being frequently on the move need the perfect companion on the road!
The ESPRIMO Mobile U9200 – an ultra portable notebook – with latest Intel® Centrino® processor technology keeps working productive, wherever decided to work. It is the perfect combination of low weight, long independency from power socket and unlimited connectivity with a superb 12.1-inch WXGA display with integrated ConfCamera. With embedded UMTS/HSDPA always in touch with the business. And once back at the office, the port replicator instantly transforms the ESPRIMO Mobile in a fully-fledged PC.

Short summary description Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200, Intel® Core™2 Duo, 2.2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.8 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7500
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Audio
Audio system
Realtek ALC262
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29761
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
300 mm
Depth
223 mm
Height
37 mm
Weight *
1.8 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:24:35
Uk has collected 11 expert reviews for Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
zdnet.co.uk
Updated:
2014-05-28 01:24:35
Fujitsu Siemens Esprimo Mobile U9200 delivers solid build quality and a reasonable set of features, including integrated 3G/HSDPA connectivity. The company will need to clearly differentiate its new Esprimos from the existing LifeBook range though.
Good Integrated 3G/HSDPA connectivity, Builtin video conferencing camera, Robust casing, Excellent keyboard...
Bad No fingerprint sensor, Poorly designed mouse buttons, Only three USB ports, two of which are stack...
Bottom line Fujitsu Siemens Esprimo Mobile U9200 delivers solid build quality and a reasonable set of features, including integrated 3G/HSDPA connectivity. The company will need to clearly differentiate its new Esprimos from the existing LifeBook range though...
75%
notebookcheck.net
Updated:
2014-05-28 01:24:35
The business subnotebook Esprimo Mobile U9200 is on sale at a netbook price of 400 – 500 Euros and offers, thanks to Pentium dual core, a considerably better performance, a brilliant and matt 12" screen at a weight short of 2kg. You will discover if...
Good Cool, Matt display suitable for outdoor use...
Bad Very awful loudspeakers, Clattering touchpad...
Bottom line Generally, you can call the U9200 a good subnotebook at an unbeatable price (thanks to the sale). The label Made in Germany could serve as a purchase sweetener.The U9200 scores with considerably better application performance, extendibility thanks to the...
82%