location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk ImageMate® CompactFlash Reader/Writer card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ImageMate® CompactFlash Reader/Writer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDDR-91-E15
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:44:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name SanDisk ImageMate® CompactFlash Reader/Writer card reader :
The long product name of SanDisk ImageMate® CompactFlash Reader/Writer card reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CompactFlash Reader/Writer
More>>>
Short summary description SanDisk ImageMate® CompactFlash Reader/Writer card reader:
This short summary of the SanDisk ImageMate® CompactFlash Reader/Writer card reader data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk ImageMate® CompactFlash Reader/Writer, ndows ME, 2000, XP, Mac OS 9.2.x+ and OS X v10.1.2+., 20 x 81 x 61 mm, USB 1.1, USB 2.0

Long summary description SanDisk ImageMate® CompactFlash Reader/Writer card reader:
This is an auto-generated long summary of SanDisk ImageMate® CompactFlash Reader/Writer card reader based on the first three specs of the first five spec groups.

SanDisk ImageMate® CompactFlash Reader/Writer. Compatible operating systems: ndows ME, 2000, XP, Mac OS 9.2.x+ and OS X v10.1.2+.. Dimensions (WxDxH): 20 x 81 x 61 mm. I/O ports: USB 1.1, USB 2.0

Brand Image Product code Product Stock Price from
Sweex

Sweex Card reader USB 6 in 1 extern
(show image)
NB000080 Card reader USB 6 in 1 extern 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Card reader USB2.0 internal 16 in 1
(show image)
NB000062 Card reader USB2.0 internal 16 in 1 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Card Reader USB2.0 16 in 1
(show image)
NB000110 Card Reader USB2.0 16 in 1 0.00
(excl. VAT)
0 (incl. VAT)
Trust 16-in-1 USB2 CR-1200 card reader USB 2.0 Trust 16-in-1 USB2 CR-1200 card reader USB 2.0
(show image)
14326 16-in-1 USB2 Card Reader CR-1200 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Floppy Plus 7-in-1 card reader USB 2.0 Iomega Floppy Plus 7-in-1 card reader USB 2.0
(show image)
32999 Floppy Plus 7-in-1 Card Reader 0.00
(excl. VAT)
0 (incl. VAT)