location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52270055 desk tray/organizer Polystyrol Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52270055
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52270055 show
Show alternative article codes used in the online market place
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz 52270055 desk tray/organizer Polystyrol Green:
This short summary of the Leitz 52270055 desk tray/organizer Polystyrol Green data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52270055, Polystyrol, Green, 255 mm, 357 mm, 70 mm, 280 g

Long summary description Leitz 52270055 desk tray/organizer Polystyrol Green:
This is an auto-generated long summary of Leitz 52270055 desk tray/organizer Polystyrol Green based on the first three specs of the first five spec groups.

Leitz 52270055. Material: Polystyrol, Product colour: Green. Width: 255 mm, Length: 357 mm, Height: 70 mm. Quantity per pack: 1 pc(s). Standard media sizes: A4

Features
Material
Polystyrol
Product colour
Green
Standard media sizes
A4
Stackable
Yes
Weight & dimensions
Width
255 mm
Length
357 mm
Height
70 mm
Weight
280 g
Packaging content
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Leitz 52190035 desk tray/organizer Polystyrene Blue Leitz 52190035 desk tray/organizer Polystyrene Blue
(show image)
52190035 52190035 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52270003 desk tray/organizer Polystyrene Transparent Leitz 52270003 desk tray/organizer Polystyrene Transparent
(show image)
52270003 52270003 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Letter Tray 5227 A4 Sand Leitz Standard Letter Tray 5227 A4 Sand
(show image)
52270012 Standard Letter Tray 5227 A4 Sand 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plus Letter Tray, Standard Leitz Plus Letter Tray, Standard
(show image)
52270025 Plus Letter Tray, Standard 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Letter Tray 5227 A4 Brown Leitz Standard Letter Tray 5227 A4 Brown
(show image)
52270075 Standard Letter Tray 5227 A4 Brown 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plus Letter Tray, Standard Leitz Plus Letter Tray, Standard
(show image)
52270085 Plus Letter Tray, Standard 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Letter Tray 5227 A4 Leitz Standard Letter Tray 5227 A4
(show image)
52270028 Standard Letter Tray 5227 A4 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Letter Tray 5227 A4 Yellow Leitz Standard Letter Tray 5227 A4 Yellow
(show image)
52270015 Standard Letter Tray 5227 A4 Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52270001 desk tray/organizer Polystyrol White Leitz 52270001 desk tray/organizer Polystyrol White
(show image)
52270001 52270001 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plus Letter Tray, Standard Leitz Plus Letter Tray, Standard
(show image)
52270095 Plus Letter Tray, Standard 0.00
(excl. VAT)
0 (incl. VAT)