location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Essential Messenger Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential Messenger Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H1D25AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112542078 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 457931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:21:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 May 2020
Product end of life date
Bullet Points HP Essential Messenger Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 43.9 cm (17.3") Black
  • - Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 770 g
Warranty: Warranty: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forms. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Essential Messenger Case :
The long product name of HP Essential Messenger Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Essential Messenger Case
More>>>
HP Essential Messenger Case:
The official description of HP Essential Messenger Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Essential Messenger Case is a messenger style carrying case designed for HP business notebooks with up to a 17.3 diagonal inch screen.

- Trolley strap allows hands-free carrying with luggage.
- Messenger style provides a youthful look while providing business functionality.
- Fits up to 17.3”.
- A compact and durable case designed to fit notebooks up to 17.3” diagonal inch screen size.

Short summary description HP Essential Messenger Case:
This short summary of the HP Essential Messenger Case data-sheet is auto-generated and uses the product title and the first six key specs.

HP Essential Messenger Case, Messenger case, 43.9 cm (17.3"), Shoulder strap, 770 g

Long summary description HP Essential Messenger Case:
This is an auto-generated long summary of HP Essential Messenger Case based on the first three specs of the first five spec groups.

HP Essential Messenger Case. Case type: Messenger case, Maximum screen size: 43.9 cm (17.3"), Shoulder strap. Weight: 770 g

Features
Compatibility
HP 355 G2 HP ProBook 450 G2 HP EliteBook 850 G1 HP 255 G3 HP 255 G2 HP ProBook 650 G1 HP ProBook 640 G1 HP Pro x2 612 G1 HP ProBook 450 G2 HP ProBook 430 G2 HP Compaq 2510p HP EliteBook 8560w HP ProBook 655 G2 HP ProBook 450 G3 HP EliteBook 8440pHP ProBook 6540 HP EliteBook 8540w HP ProBook 6550b HP ProBook 6450b HP EliteBook 8540w HP ElitePad 900 G1 HP ElitePad 1000 G2 HP EliteBook 2740p
Maximum screen size *
43.9 cm (17.3")
Case type *
Messenger case
Product main colour *
Black
Shoulder strap
Yes
Features
Protection features
Dust resistant, Scratch resistant
Country of origin
China
HP segment
Business
Weight & dimensions
Width
304.8 mm
Depth
425.5 mm
Height
89.8 mm
Weight
770 g
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
304.8 x 425.5 x 88.9 mm
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)