location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Multimedia projector S20 data projector 1600 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia projector S20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S20
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:35:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Bullet Points 3M Multimedia projector S20 data projector 1600 ANSI lumens SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1600 ANSI lumens
  • - Lamp 2000 h
  • - SVGA (800x600) 250:1
  • - Screen size compatibility: 25.8 - 129 mm (1.02 - 5.08") Number of colours: 16.78 million colours
  • - 220 W
More>>>
Short summary description 3M Multimedia projector S20 data projector 1600 ANSI lumens SVGA (800x600):
This short summary of the 3M Multimedia projector S20 data projector 1600 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

3M Multimedia projector S20, 1600 ANSI lumens, SVGA (800x600), 250:1, 25.8 - 129 mm (1.02 - 5.08"), 1.2 - 7.3 m, 16.78 million colours

Long summary description 3M Multimedia projector S20 data projector 1600 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of 3M Multimedia projector S20 data projector 1600 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

3M Multimedia projector S20. Projector brightness: 1600 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 250:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHB. Zoom ratio: 1.2:1, Digital zoom: 4x. Noise level: 35 dB. Display resolution: 1600 x 1200 pixels

Projector
Screen size compatibility *
25.8 - 129 mm (1.02 - 5.08")
Projection distance
1.2 - 7.3 m
Projector brightness *
1600 ANSI lumens
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
250:1
Number of colours
16.78 million colours
Horizontal scan range
56 - 120 kHz
Vertical scan range
31 - 91 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHB
Lamp power
160 W
Lens system
Zoom ratio
1.2:1
Digital zoom
4x
Features
Noise level *
35 dB
Display
Display resolution
1600 x 1200 pixels
Power
Power consumption (typical) *
220 W
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
329 x 107 x 243 mm
I/O ports
• RGB • Serial Control • PC Audio • Component Video • S-Video • RCA Composite • RCA Audio (L,R)
Recommended operating temperature range (T-T)
0 - 35 °C
Connectivity technology
Wireless
Technical features
Auto off, 4x digital magnification, blank, mouse emulation (optional)