location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52270001 desk tray/organizer Polystyrol White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52270001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52270001 show
Show alternative article codes used in the online market place
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 52270001 desk tray/organizer Polystyrol White :
The long product name of Leitz 52270001 desk tray/organizer Polystyrol White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Leitz Standard Letter Tray 5227 A4 White
More>>>
Short summary description Leitz 52270001 desk tray/organizer Polystyrol White:
This short summary of the Leitz 52270001 desk tray/organizer Polystyrol White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52270001, Polystyrol, White, 255 mm, 357 mm, 70 mm, 280 g

Long summary description Leitz 52270001 desk tray/organizer Polystyrol White:
This is an auto-generated long summary of Leitz 52270001 desk tray/organizer Polystyrol White based on the first three specs of the first five spec groups.

Leitz 52270001. Material: Polystyrol, Product colour: White. Width: 255 mm, Length: 357 mm, Height: 70 mm. Quantity per pack: 1 pc(s). Standard media sizes: A4

Features
Material
Polystyrol
Product colour
White
Standard media sizes
A4
Non-slip feet
No
Weight & dimensions
Width
255 mm
Length
357 mm
Height
70 mm
Weight
280 g
Packaging content
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Leitz 52270030 desk tray/organizer Polystyrene Blue Leitz 52270030 desk tray/organizer Polystyrene Blue
(show image)
52270030 52270030 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52270050 desk tray/organizer Polystyrol Green Leitz 52270050 desk tray/organizer Polystyrol Green
(show image)
52270050 52270050 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52270020 desk tray/organizer Polystyrene Red Leitz 52270020 desk tray/organizer Polystyrene Red
(show image)
52270020 52270020 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52270003 desk tray/organizer Polystyrene Transparent Leitz 52270003 desk tray/organizer Polystyrene Transparent
(show image)
52270003 52270003 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Letter Tray 5227 A4 Sand Leitz Standard Letter Tray 5227 A4 Sand
(show image)
52270012 Standard Letter Tray 5227 A4 Sand 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Eleganter Briefkorb Leitz Eleganter Briefkorb
(show image)
52200095 Eleganter Briefkorb 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52200035 desk tray/organizer Polystyrol Blue Leitz 52200035 desk tray/organizer Polystyrol Blue
(show image)
52200035 52200035 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plus Letter Tray, Standard Leitz Plus Letter Tray, Standard
(show image)
52270025 Plus Letter Tray, Standard 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Letter Tray 5227 A4 Brown Leitz Standard Letter Tray 5227 A4 Brown
(show image)
52270075 Standard Letter Tray 5227 A4 Brown 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52270055 desk tray/organizer Polystyrol Green Leitz 52270055 desk tray/organizer Polystyrol Green
(show image)
52270055 52270055 0.00
(excl. VAT)
0 (incl. VAT)