location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1300D 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1300D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012HS3EU
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-1300D 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Maximum duty cycle: 20.000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 360 MHz
Long product name KYOCERA FS-1300D 1200 x 1200 DPI A4 :
The long product name of KYOCERA FS-1300D 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-1300D
More>>>
KYOCERA FS-1300D 1200 x 1200 DPI A4:
The official description of KYOCERA FS-1300D 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 28 pages per minute with 1,200 dpi resolution
- Max. paper capacity of up to 800 sheets (incl. options)
- Standard duplex unit for double-sided printing
- Compact design, robust and reliable
- Powerful controller with 32 MB RAM as standard
- Long-life components


The Kyocera FS-1300D is the personal printer you need in busy situations. Dependable and robust, it won’t let you down when things get hectic. Fast printing and standard duplex for double-sided printing mean all tasks are handled effectively and economically. High quality output gives your documents the professional edge you’re looking for.

Short summary description KYOCERA FS-1300D 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-1300D 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-1300D, Laser, 1200 x 1200 DPI, A4, 28 ppm

Long summary description KYOCERA FS-1300D 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-1300D 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-1300D. Print technology: Laser. Maximum duty cycle: 20.000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
19 s
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
20.000 pages per month
Number of printer fonts
80
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Built-in processor
Yes
Processor model
PowerPC 405F5
Processor frequency
360 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Design
Certification
TÜV/GS, CE, PTS
Power
Power consumption (standby)
8.3 W
Power consumption (PowerSave)
4.4 W
Weight & dimensions
Weight
10 kg
Dimensions (WxDxH)
375 x 393 x 250 mm
Other features
Standard media sizes
105 x 148 mm - 215.9 x 297
Power requirements
AC 220 - 240 V, 50/60 Hz
Power supply
439 W
Emulations
PCL 6 PJL, PCL5e PJL, KPDL3 (AES), IBM X24, LQ-850, DIABLO 630
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:35:41
Uk has collected 9 expert reviews for KYOCERA FS-1300D 1200 x 1200 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-01 21:35:41
Mono laser printers are still the stalwarts of business printing, ideal for producing low-cost black-and-white text and graphics prints. Kyocera Mita is serious about laser printers; it makes little else and hasnt been distracted by producing inkjets...
80%
itreviews.com
Updated:
2011-08-01 21:35:41
Another valued addition to Kyocera Mitas compact mono laser range, the Ecosys FS-1300D is ideal for a small company where it can grow with the business, with the added advantage of being a duplex printer. Alternatively it could be used as a home prin...
0%
techradar.com
Updated:
2015-06-26 13:17:31
Kyocera was pushing the green message before it became fashionable, and this model continues the tradition.While many other manufacturers include the developer and drum with the toner cartridge, the FS-1300Ds developer and drum are part of the printer...
Good Economical, ecological SOHO printer, Support for Bonjour, Comprehensive config options...
Bad Poor manual for Mac users, 250-sheet input trays, Output lacks refinement...
Bottom line Kyocera was pushing the green message before it became fashionable, and this model continues the tradition.While many other manufacturers include the developer and drum with the toner cartridge, the FS-1300Ds developer and drum are part of the printer...
70%
brighthub.com
Updated:
2011-08-01 21:35:41
Kyocera Printers are not what first pop into your mind when you think of a printer for the home office, small office or workgroup market. The Kyocera EcoSys FS-1300D Monochrome Laser Printer is not well known – but it should be. Kyocera Mita EcoSys...
Bottom line The TK-132 toner ca...
100%
trustedreviews.com
Updated:
2011-08-01 21:35:41
Kyocera Mita is a very focussed company. It doesn't make inkjet printers and it doesn't bother itself much about the consumer market. It makes laser devices, pure and simple, from small, one-per-desk devices to huge, floor-standing departmental printers...
80%
pcmag.com
Updated:
2011-08-01 21:35:41
The Kyocera FS-1300D ($530 list) is never going to win any awards for print quality or for blazingly fast speed—slow and steady is the better description. But if youre more interested in how much money your printer drains from your pocket than in ho...
Good Low cost per page. Reasonably good paper handling, with built-in duplexer.
Bad Slow performance for the price and engine rating.
Bottom line The Kyocera FS-1300D is relatively expensive to buy, but its low cost per page can make up the difference and then some—if you print enough pages...
50%