HP logo

HP 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
392989
Info modified on:
14 Mar 2024, 17:28:10
Warranty:
3-0-0 Three-year parts exchange
Long product name HP 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array:

HP 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter

HP 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array:

The introduction of the HP PCIe 8Gb Fibre Channel Host Bus Adapters brings datacenter infrastructure components to a higher level of performance and efficiency with the ability to deliver twice the I/O performance of 4 Gb FC HBAs. An 8 Gb Fibre Channel HBA purchased today is backward compatible with 4 and 2 Gb storage networks and will protect future investments. When using storage intensive applications, such as backup/restore, database transactions, virtualization, and rich media, the increased performance of the 8 Gb infrastructure enables more rapid storage and retrieval of critical information.

Finally, PCIe 8Gb FC Host Bus Adapters provide a number of features that work together to reduce power consumption, thus delivering a "green" benefit within the server.

Short summary description HP 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array:

HP 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter

Long summary description HP 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array:

HP 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.