location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung L830 Black 1/2.5" 8.1 MP CCD 3264 x 2448 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L830 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXL830ZWAAVDK
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung L830 Black 1/2.5" 8.1 MP CCD 3264 x 2448 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.1 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 5x
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Samsung L830 Black 1/2.5" 8.1 MP CCD 3264 x 2448 pixels :
The long product name of Samsung L830 Black 1/2.5" 8.1 MP CCD 3264 x 2448 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L830 Black
More>>>
Samsung L830 Black 1/2.5" 8.1 MP CCD 3264 x 2448 pixels:
The official description of Samsung L830 Black 1/2.5" 8.1 MP CCD 3264 x 2448 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

8.1 mega pixels, 3x optical zoom
The Samsung L830 is a high resolution digital camera that is equipped with a true-colour filtered 8.1 mega -pixel CCD. This allows the Samsung L830 to produce even better images and take detailed photos for printing up to poster size. In addition, the Samsung L830 has a 3x optical and 5x digital zoom giving 15x total zoom when combined.

Face Recognition AF & AE
With the Face Recognition AF & AE function, the Samsung L830 enables the user to take better portrait pictures more easily. The function detects faces and automatically focuses on them; the brightness of the faces is adjusted optimally for beautiful portrait pictures.

2.5” Intelligent LCD
The Samsung L830 has a 2.5” LCD for improved contrast and colour reproduction, allowing you to enjoy a wider and clearer image. Also the Samsung L830's Intelligent LCD automatically detects environmental illumination and adjusts LCD brightness for optimal image viewing.

Red-eye Fix
The Red-eye Fix function algorithm programmed into the camera automatically eliminates red eye in shoot and play modes, allowing you take a more natural portrait photo.

ASR (Advanced Shake Reduction) system
The The ASR technology prevents the degradation of image clarity and colour which is sometimes found in flash photography. With ASR the effects of image blur are reduced in lower light conditions. You can even take well exposed, sharper pictures in low light condition without
using a flash at all, which guarantees brighter and more natural pictures.

i-Movie (MPEG-4, SVGA Quality 800X592 size)
The Samsung L830 records in the SVGA quality (800x592) which provides wider images than the VGA (600x480) size. As a result you can enjoy movies on a PC as well as on TV.

ISO 1600 support
Even when camera shake has been eliminated, a fast moving subject can cause the image to blur. The L830 supports ISO 1600 high sensitivity to give you super clear pictures with just the right amount of brightness, even when taking moving subjects under less-than-perfect lighting conditions.

Convenient mode dial
The user-friendly mode dial - with Night, Portrait and Children modes - makes it easier to get great shots of your subject by giving instant access to the appropriate mode for each individual situation. Children mode, with its open aperture and fast shutter speeds, lets you "freeze"
children and other subjects in fast-moving action shots. Night mode automatically uses the slow synchronization function to help you get clearer and brighter pictures at night.

Short summary description Samsung L830 Black 1/2.5" 8.1 MP CCD 3264 x 2448 pixels:
This short summary of the Samsung L830 Black 1/2.5" 8.1 MP CCD 3264 x 2448 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung L830 Black, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Black

Long summary description Samsung L830 Black 1/2.5" 8.1 MP CCD 3264 x 2448 pixels:
This is an auto-generated long summary of Samsung L830 Black 1/2.5" 8.1 MP CCD 3264 x 2448 pixels based on the first three specs of the first five spec groups.

Samsung L830 Black. Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 10 MB. PictBridge. Weight: 132.6 g. Product colour: Black

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
8.1 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Lens system
Optical zoom *
3x
Digital zoom *
5x
Focal length range
6.3 - 18.9 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus
Normal focusing range (tele)
0.8 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.5 - 0.8 m
Macro focusing range (wide)
0.05 - 0.8 m
Super Macro focusing range
0.01 - 0.05 m
Auto Mode focusing range (tele)
0.5 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light exposure modes *
Auto
Light metering *
Spot
Shutter
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.3 - 4.6 m
Flash range (tele)
0.5 - 2.6 m
Flash recharging time
4 s
Video
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
10 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Children, Close-up (macro), Cuisine, Documents, Dusk, Fireworks, Sunset, Landscape
Photo effects *
Black&White, Negative film, Sepia
Self-timer delay *
2 s
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Movie, Single image, Slide show, Thumbnails
Playback zoom (max)
1x
Custom colour
Yes
Image editing
Resizing, Rotating
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
900 mAh
Number of batteries supported
1
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
95 mm
Depth
21 mm
Height
59 mm
Weight
132.6 g
Packaging content
Bundled software
Samsung Master
Other features
Minimum storage drive space
200 MB
Minimum RAM
128 MB
Minimum processor
Pentium II 450MHz / PowerMac G3
Video capability
Yes
Interface
USB 2.0
Minimum system requirements
CD-ROM DirectX 9.0c
Built-in flash
Yes
Camera shutter speed
1 - 1/1500 s
Focal length (35mm film equivalent)
38 - 114 mm
Compatible operating systems
Windows 98SE/2000/Me/XP/Vista Mac OS 10.0-10.4
Digital SLR
No
Date imprinting
Yes