location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE navigator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FB077AA#BAP/KIT
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 2 years pick-up and return service, 90 days technical support for softwares
Long product name HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE navigator :
The long product name of HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE navigator. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The HP iPAQ 300 Travel Companion is a sleek personal navigation system that provides a unique 3D travel experience. The high-definition 4.3-inch touch screen display and high-performance GPS technology make it as beautiful as it is helpful.
More>>>
HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE navigator:
The official description of HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE navigator as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the journey as much as the destination. Whether you’re on the road for business or pleasure, this advanced, high-definition 3D navigation system provides a wonderfully immersive experience to help you find your way.

Short summary description HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE navigator:
This short summary of the HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE navigator data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE

Long summary description HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE navigator:
This is an auto-generated long summary of HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE navigator based on the first three specs of the first five spec groups.

HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 12:16:29
Uk has collected 13 expert reviews for HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE navigator and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
itreviews.com
Updated:
2015-03-04 12:15:52
We have to admit to being surprised at the consistently excellent performance of the iPAQ. Its accurate and easy to use on the road, with an impressive degree of control and some of the most effective media playback facilities weve seen on a sat-nav...
0%
techradar.com
Updated:
2015-03-04 12:15:59
With a slim design and rounded edges, the iPAQ 314 Travel Companion (£246 inc. VAT) slips easily into the pocket.The 4.3-inch display has a resolution of 800 x 400 pixels, and offers a sharper picture than most of its rivals. Its bright enough to use...
Good Good screen, Easy to follow, Nice styling, Powerful...
Bad Poor quality speaker...
Bottom line With a slim design and rounded edges, the iPAQ 314 Travel Companion (£246 inc. VAT) slips easily into the pocket.The 4.3-inch display has a resolution of 800 x 400 pixels, and offers a sharper picture than most of its rivals. Its bright enough to use...
60%
gadgetspeak.com
Updated:
2015-03-04 12:16:29
Click image to enlarge First the size its 11x8.5x2cm and although I have used it on a bus there is no pedestrian mode so only designed for in car use and of course all the required fittings are supplied. However the battery gives enough power for arou...
80%
stuff.tv
Updated:
2015-03-04 12:16:29
The HP is a joy to behold, but doesn’t quite come through in day-to-day use...
Good Stunning screen. Great build and finish. Useful viewing options. Lots of extras...
Bad Slow to respond. Some fiddly options...
Bottom line The HP is a joy to behold, but doesn’t quite come through in day-to-day use...
80%
v3.co.uk
Updated:
2015-03-04 12:15:59
This slimline device features full maps of Western Europe, a vibrant 4.3in widescreen display and a range of additional multimedia features to keep you entertained on the move. In addition to typical navigation, you’ll find media playback along with...
Good Excellent navigation; fast performance; impressive media support; great value for money...
Bad No built-in FM transmitter for media playback; TMC aerial not included...
Bottom line HP has come up with a surprise performer, offering an excellent range of features at a very reasonable price...
80%
yournav.com
Updated:
2015-03-04 12:16:14
PC and printer mogul Hewlett-Packard (HP) is not a complete stranger to the navigational market. Of course, it’s always been possible to navigate using HP’s iPAQ PDA’s in combination with TomTom software, and in 2006 there was the iPAQ rx5000 Travel Co...
0%
Brand Image Product code Product Stock Price from
HP iPAQ 300 Series 512 MB S. Asia Map HP iPAQ 300 Series 512 MB S. Asia Map
(show image)
FB130AA iPAQ 300 Series 512 MB S. Asia Map 0.00
(excl. VAT)
0 (incl. VAT)
HP iPAQ 300 Series 512 MB LA Map HP iPAQ 300 Series 512 MB LA Map
(show image)
FB134AA iPAQ 300 Series 512 MB LA Map 0.00
(excl. VAT)
0 (incl. VAT)
HP iPAQ 300 Series 512 MB Aust Map HP iPAQ 300 Series 512 MB Aust Map
(show image)
FB129AA iPAQ 300 Series 512 MB Aust Map 0.00
(excl. VAT)
0 (incl. VAT)
HP iPAQ 300 Series 2 GB NA Map HP iPAQ 300 Series 2 GB NA Map
(show image)
FB128AA iPAQ 300 Series 2 GB NA Map 0.00
(excl. VAT)
0 (incl. VAT)
HP iPAQ 300 Navigation Map HP iPAQ 300 Navigation Map
(show image)
FB105AA iPAQ 300 Navigation Map 0.00
(excl. VAT)
0 (incl. VAT)