location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-C180 72 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-C180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-C180SKA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-C180 72 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
Long product name Samsung SGH-C180 72 g Black :
The long product name of Samsung SGH-C180 72 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-C180
More>>>
Samsung SGH-C180 72 g Black:
The official description of Samsung SGH-C180 72 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SAMSUNG's C180 is a hot mobile that stands out in a crowd. Its slender form has a sleek has cutting-edge style. Going beyond your basic calling needs with features like Bluetooth, speakerphone, Mobile Tracker and SOS Message, this phone keeps you connected in style.

Short summary description Samsung SGH-C180 72 g Black:
This short summary of the Samsung SGH-C180 72 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-C180, Bar, Bluetooth, Black

Long summary description Samsung SGH-C180 72 g Black:
This is an auto-generated long summary of Samsung SGH-C180 72 g Black based on the first three specs of the first five spec groups.

Samsung SGH-C180. Form factor: Bar. WAP. Bluetooth. Standby time (2G): 270 h. Weight: 72 g. Product colour: Black

Design
Product colour *
Black
Display
Display type
CSTN
Panel type
CSTN
Display number of colours
65536 colours
Memory
Flash card support *
No
Internal memory
0.6 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
WAP
Yes
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
Audio
FM radio *
No
Polyphonic rings quantity
16
Power
Talk time (2G) *
2.5 h
Standby time (2G) *
270 h
Weight & dimensions
Weight *
72 g
Width
105 mm
Depth
42 mm
Height
8.9 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, To-do list
Java technology
No
Phonebook capacity
500 entries
Form factor *
Bar
GPS Performance
GPS (satellite)
No
Position location *
No
Other features
Operating frequency
900/1800 MHz
Brand Image Product code Product Stock Price from
Samsung U800 5.08 cm (2") 92 g Black Samsung U800 5.08 cm (2") 92 g Black
(show image)
SGH-U800YKA U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 5.08 cm (2") 92 g Violet Samsung U800 5.08 cm (2") 92 g Violet
(show image)
SGH-U800MVG U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 5.08 cm (2") 92 g Grey Samsung U800 5.08 cm (2") 92 g Grey
(show image)
SGH-U800OAG U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 mobile phone 5.08 cm (2") 92 g Grey Samsung U800 mobile phone 5.08 cm (2") 92 g Grey
(show image)
U800 U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 5.08 cm (2") 92 g Grey Samsung U800 5.08 cm (2") 92 g Grey
(show image)
DUMMY U800 U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-C180 72 g Red Samsung SGH-C180 72 g Red
(show image)
SRA SGH-C180 0.00
(excl. VAT)
0 (incl. VAT)