location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG W2252TQ 22" TFT computer monitor 55.9 cm (22") 1680 x 1050 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W2252TQ 22" TFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2252TQ-PF show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:43:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG W2252TQ 22" TFT computer monitor 55.9 cm (22") 1680 x 1050 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels 4:3
  • - 2 ms 300 cd/m²
  • - 40 W
Long product name LG W2252TQ 22" TFT computer monitor 55.9 cm (22") 1680 x 1050 pixels :
The long product name of LG W2252TQ 22" TFT computer monitor 55.9 cm (22") 1680 x 1050 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" LCD W2252TQ - 10000:1 DFC, 2 ms GTG, 300 cd/m², 1680x1050 pixels
More>>>
LG W2252TQ 22" TFT computer monitor 55.9 cm (22") 1680 x 1050 pixels:
The official description of LG W2252TQ 22" TFT computer monitor 55.9 cm (22") 1680 x 1050 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4:3 in Wide
- Enjoy original 4:3 images with an LG Wide Monitor.

- When you play 4:3 format games, you can enjoy real 4:3 images on this monitor.

- If you do not use the monitor that supports this wide aspect ratio, you will not get
"undistorted characters" images and "true to nature" scenes.

ez Zooming
- You can switch the resolution at the touch of a button.
(Screen resolution reduces by one level)

Photo Effect
- You can easily change the tone and color of an images, like in Photoshop.
(Blur/Sepia/Monochrome Effect)

- You can apply Photoshop features to all kinds of UCC (Moving picture stil cut, etc) with a touch of a funkey.

Sound
- Set your POWER button to turn on the screen with a nice sound.

Short summary description LG W2252TQ 22" TFT computer monitor 55.9 cm (22") 1680 x 1050 pixels:
This short summary of the LG W2252TQ 22" TFT computer monitor 55.9 cm (22") 1680 x 1050 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LG W2252TQ 22" TFT, 55.9 cm (22"), 1680 x 1050 pixels, 2 ms

Long summary description LG W2252TQ 22" TFT computer monitor 55.9 cm (22") 1680 x 1050 pixels:
This is an auto-generated long summary of LG W2252TQ 22" TFT computer monitor 55.9 cm (22") 1680 x 1050 pixels based on the first three specs of the first five spec groups.

LG W2252TQ 22" TFT. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 2 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
4:3
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
2 ms
Aspect ratio
4:3
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
519 mm
Depth (without stand)
220 mm
Height (without stand)
430 mm
Weight (without stand)
4.4 kg
Packaging data
Package weight
6.2 kg
Other features
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:03:13
Uk has collected 2 expert reviews for LG W2252TQ 22" TFT computer monitor 55.9 cm (22") 1680 x 1050 pixels and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Country Distributor
United Kingdom 1 distributor(s)