location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XEB1004 Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XEB1004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XEB1004-100FSS
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR XEB1004 Unmanaged :
The long product name of NETGEAR XEB1004 Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

85 Mbps Powerline 4-Port Ethernet Switch Kit
More>>>
NETGEAR XEB1004 Unmanaged:
The official description of NETGEAR XEB1004 Unmanaged as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn Any Electrical Outlet into a Home Network Connection
- Create 4 new Internet connections on any electrical power outlet
- Connect up to 4 devices on one outlet
- Extend your home network using existing powerlines1
- No setup required—just plug and play!
- Connect to game consoles, PCs, DVR, network storage, etc.

Features
- Turns any electrical power outlet into 4 Ethernet network connections
- Delivers fast 85 Mbps speed†
- For use with both wired and wireless routers and gateways
- Simply plug one Powerline Adapter into your router, and a second 4-port Powerline Adapter into as many as four networked devices1
- Connect a desktop, notebook PC, gaming console, NETGEAR Storage Central Turbo (SC101T), Slingbox™, DVR or NETGEAR Print Server (PS121)
- Data encryption ensures privacy and security
- Supports Windows® Vista™
- HomePlug 1.0 compatible

Extend your home network
NETGEAR’s 85 Mbps Powerline Ethernet Switch Kit (XEB1004) is a convenient solution for extending your home network by using standard electrical outlets. This kit delivers the devices you need to set up an Internet connection in any room without running new wires. The XEB1004 connects multiple devices to your network:
- Game Consoles
- Storage Central
- Desktop PCs
- Slingbox™
- Notebook PCs
- Internet Routers

Short summary description NETGEAR XEB1004 Unmanaged:
This short summary of the NETGEAR XEB1004 Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XEB1004, Unmanaged

Long summary description NETGEAR XEB1004 Unmanaged:
This is an auto-generated long summary of NETGEAR XEB1004 Unmanaged based on the first three specs of the first five spec groups.

NETGEAR XEB1004. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 4

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
4
Data transmission
Maximum data transfer rate
85 Gbit/s
Design
Safety
UL
Performance
Compatible operating systems
Windows Vista, XP, 2000
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Connectivity technology
Wired
Power requirements
100-240V @ 50-60 Hz
Electromagnetic emissions
FCC Part 15 Class B
Networking features
HomePlug 1.0
Connectivity LEDs
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:48:48
Uk has collected 2 expert reviews for NETGEAR XEB1004 Unmanaged and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2011-10-04 00:48:48
The Netgear 85 Mbps Powerline Switch Kit consists of two adapters, two Ethernet cables and documentation. The adapter is made of white and grey plastic and has the same styling as Netgear's other home networking products. Three reasonably large and bri...
Good Four ports, Simple setup...
Bad Only 85Mbps, Can be obstructed by skirting boards, No hardware security...
70%
techradar.com
Updated:
2011-10-04 00:48:48
Netgear has an extensive range of Powerline products with lowly speeds of 14Mbps at the low end and 200Mbps HomePlug AV at the top end. You can extend the Powerline network with Netgear adapters that sport 802.11g wireless, so Netgears choice for this...
Good Nifty idea, Low price, Decent speeds...
Bad Can be a bit fiddly in practice...
80%