location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Pro 7880
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C700001DA
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 x 1440 DPI Colour
  • - A1 (594 x 841 mm) Cut sheets
  • - USB port Ethernet LAN
Long product name Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN :
The long product name of Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 7880
More>>>
Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:
The official description of Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most advanced 24" large format colour and black & white printer

The Epson Stylus Pro 7880 sets new standards for your large format photographic and fine art printing and proofing. Printing up to A1+, it enables you to make a big impression with lasting results in monochrome and vibrant colour.

Professional quality printing

Unique Epson UltraChrome™ K3 Vivid Magenta ink offers the finest quality results. The 8-colour ink set includes three black inks. With two paper paths, it supports a wide range of roll and cut media, up to 1.5mm thick, for superb edge-to-edge photo quality prints.

Razor sharp images

Features permanent Micro Piezo™ print head, Variable-sized Droplet Technology™ and Epson's 3.5pl Ultra Micro Dot™ for superior detail. Superb reproduction is offered with perfectly neutral grey scale prints, very wide colour gamut and smooth tonal graduations.

Economical and cost effective

High capacity individual ink cartridges offer low cost per print and ensure a high level of productivity, with reliable overnight printing.

Short summary description Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 7880, 2880 x 1440 DPI, 14.3 m² / Hr, 180 x 8, A1 (594 x 841 mm), 61 cm, 15 cm

Long summary description Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson Stylus Pro 7880. Maximum resolution: 2880 x 1440 DPI, Print speed (normal quality): 14.3 m² / Hr, Print head: 180 x 8. Maximum print size: A1 (594 x 841 mm), Maximum roll width: 61 cm, Maximum roll diameter: 15 cm. USB connector: USB Type-A. Sound pressure level (printing): 50 dB. Power consumption (PowerSave): 1 W, Power consumption (standby): 6 W, Power consumption (typical): 55 W

Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
9
Print speed (normal quality)
14.3 m² / Hr
Print head
180 x 8
Paper handling
Standard media sizes
10'', 13'', 14'', 16'', 17", 515 mm, 594 mm, 609.6 mm
Maximum print size *
A1 (594 x 841 mm)
Cut sheets *
Yes
Maximum roll width
61 cm
Maximum roll diameter
15 cm
Maximum media width
24"
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Sound pressure level (printing)
50 dB
Power
Power consumption (PowerSave)
1 W
Power consumption (standby)
6 W
Power consumption (typical)
55 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000, XP, XP 64-bit, Vista, MAC OSX 10.x.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
1178 x 745 x 1180 mm
Dimensions (WxDxH)
1178 x 501 x 560 mm
Weight
48.9 kg
Stand weight
1.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:31
Uk has collected 2 expert reviews for Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
shutterbug.com
Updated:
2017-03-01 09:54:31
The new x880 series from Epson brings some nice enhancements to the digital photographer interested in high-quality output. If you own a 4800, 7800, or 9800, you may not see a reason to upgrade at this time unless the extended gamut is critical for you...
0%
photographyblog.com
Updated:
2017-03-01 09:54:31
The Epson UltraChrome K3 series printers are a well known and popular choice for many digital photographers that are looking for quality prints with a good archival life. In fact, its probably a safe bet to say that the Epson printers such as the R2...
Bottom line Ratings (out of 5)Design4.5Features4.5Ease-of-Use5Image Quality4.5Value for Money4The new x880 series from Epson, based on the Stylus Pro 7880 that I tested, brings some nice enhancements to the digital photographer interested in high quality output...
90%