HPE logo

HPE AJ718A network transceiver module 1000 Mbit/s SFP+

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187617
Info modified on:
02 Jun 2023, 11:49:55
Long product name HPE AJ718A network transceiver module 1000 Mbit/s SFP+:

8Gb Short Wave Fibre Channel SFP+

Short summary description HPE AJ718A network transceiver module 1000 Mbit/s SFP+:

HPE AJ718A, 1000 Mbit/s, SFP+, HP 8/20q HP SN6000 P6000/EVA HP 6400/8400 HP MPX200, 73.9 mm, 110.9 mm, 157 mm

Long summary description HPE AJ718A network transceiver module 1000 Mbit/s SFP+:

HPE AJ718A. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP+. Compatible products: HP 8/20q HP SN6000 P6000/EVA HP 6400/8400 HP MPX200. Width: 73.9 mm, Depth: 110.9 mm, Height: 157 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.